EN
  • EN
  • DE

AD5660BRJZ-3500RL7

Part No AD5660BRJZ-3500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series nanoDAC®
Package Tape & Reel
Number of Bits 16
Number of D/A Converters 1
Settling Time 10µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±16 (Max), ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Mounting SMD (SMT)
Base Product Number AD5660
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD5660BRJZ-3500RL7-ND,-2735-AD5660BRJZ-3500RL7TR,-2735-AD5660BRJZ-3500RL7TR-ND,-2735-AD5660BRJZ-3500RL7CT,AD5660BRJZ-3500RL7CT,AD5660BRJZ-3500RL7DKR,AD5660BRJZ3500RL7,AD5660BRJZ-3500RL7TR
Standard Package 500
Win Source Part Number 1210895-AD5660BRJZ-3500RL7
Ultra Librarian 3D Model Ultra Librarian AD5660BRJZ-3500RL7 CAD Model

Description

AD5660BRJZ-3500RL7: A Precision DAC from Analog Devices Inc.

The AD5660BRJZ-3500RL7 is a high-precision digital-to-analog converter (DAC) offered by Analog Devices Inc., a leading global manufacturer renowned for its innovative and high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This particular model is part of the nanoDAC® series, which is known for its small size and high accuracy, making it an ideal choice for a wide range of applications that require precise voltage control and signal generation.

Key Features:

  • Resolution: The AD5660BRJZ-3500RL7 features a 16-bit resolution, providing fine granularity and precise control over the output voltage.
  • Output Range: This DAC offers a 0 V to 5 V output range, covering a broad spectrum of needs for various applications.
  • Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Interface: The device includes a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration with most microcontrollers and digital systems.
  • Reference: An on-chip precision output amplifier enables rail-to-rail output swing, and an on-chip precision reference with low temperature coefficient ensures stable performance over a wide temperature range.
  • Power Supply: The AD5660BRJZ-3500RL7 operates from a single 2.7 V to 5.5 V power supply, making it versatile for both 3 V and 5 V systems.
  • Power-Down Function: It features a power-down function that reduces the current consumption of the device to 200 nA at 5 V, which is crucial for power-sensitive applications.

Applications:

The AD5660BRJZ-3500RL7 is commonly used in applications that require high precision and low power consumption, such as portable battery-powered devices, digital gain and offset adjustment, programmable voltage and current sources, and process control systems. Its high resolution and compact footprint make it an excellent choice for medical equipment, test and measurement instruments, and industrial automation systems where accuracy and reliability are paramount.

Analog Devices Inc. provides extensive support for the AD5660BRJZ-3500RL7, including detailed datasheets, application notes, and design resources, to help designers swiftly incorporate this DAC into their projects and achieve optimal performance.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess