EN
  • EN
  • DE

BAS40-05-7-F-GIGA

Part No BAS40-05-7-F-GIGA
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOT23
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 737262-BAS40-05-7-F-GIGA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS40-05-7-F-GIGA CAD Model

Description

Product Overview: BAS40-05-7-F-GIGA from Diodes Incorporated

The BAS40-05-7-F-GIGA is a high-performance Schottky barrier diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This diode is engineered to provide fast switching capabilities and low forward voltage drop, making it an excellent choice for high-efficiency applications.

This surface-mount diode comes in a compact SOT-23 package, which is ideal for automated assembly processes and space-constrained applications. The BAS40-05-7-F-GIGA features a repetitive peak reverse voltage of 40V and a forward continuous current of 120mA, which allows it to handle moderate power requirements with ease.

One of the key attributes of the BAS40-05-7-F-GIGA is its low forward voltage drop, typically around 0.32V at 1mA, which contributes to its high efficiency. This characteristic ensures minimal power loss during operation, making it suitable for use in power-sensitive circuits. Moreover, its fast switching speed enhances performance in high-frequency applications.

The BAS40-05-7-F-GIGA is designed to withstand high temperatures, operating effectively over a temperature range of -55°C to +125°C. This robust temperature range ensures reliability in various operating environments, from industrial to consumer electronics.

Applications for the BAS40-05-7-F-GIGA are diverse, including but not limited to voltage clamping, protection circuits, and high-speed switching in power supplies, converters, and other power management solutions. Its versatility and reliability make it a preferred choice for designers looking to enhance the performance of their electronic systems.

In summary, the BAS40-05-7-F-GIGA Schottky barrier diode from Diodes Incorporated stands out for its fast switching, low power loss, and robust operational range. It is a testament to Diodes Incorporated's commitment to providing components that push the boundaries of efficiency, reliability, and miniaturization.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess