EN
  • EN
  • DE

TC74LCX157F

Part No TC74LCX157F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description LOW VOLTAGE QUAD 2-CHANNEL MULTIPLEXER WITH 5V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265024-TC74LCX157F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LCX157F CAD Model

Description

The TC74LCX157F is a high-performance CMOS quad 2-input multiplexer manufactured by Toshiba Semiconductor and Storage. It selects one of two 4-bit data sources based on the select input and routes the selected data to the output. This device is part of the LCX family, known for its low-voltage operation and high-speed performance.

Applications:

  • Data Selection: Used in systems where one of two data sources needs to be selected, such as in computer peripherals and data acquisition systems.
  • Address Decoding: Employed in memory systems for selecting address lines.
  • Signal Routing: Utilized in communication systems for routing signals between different parts of the system.
  • Logic Replacement: Can be used to replace discrete logic gates in certain applications.

Features:

  • Low Voltage Operation: Operates at 3.3V, making it compatible with low-voltage systems.
  • High Speed: Offers high-speed operation with low propagation delay.
  • Quad 2-Input Multiplexer: Contains four 2-input multiplexers in a single package.
  • CMOS Technology: Utilizes CMOS technology for low power consumption.
  • Low Power Dissipation: Exhibits low power dissipation, making it suitable for battery-powered applications.
  • TTL Compatible Inputs: Inputs are TTL compatible, simplifying interfacing with TTL logic.
  • Surface Mount Package: Available in a surface mount package for easy board assembly.

Benefits:

  • Fast Data Selection: High-speed operation enables fast data selection.
  • Low Power Consumption: Low power dissipation extends battery life in portable devices.
  • Simplified System Design: TTL compatible inputs simplify interfacing with other logic devices.
  • Compact Size: The quad multiplexer configuration saves board space.
  • Reliable Operation: Designed for reliable operation in a variety of environments.

Additional Details:

The TC74LCX157F is available in a TSSOP (Thin Shrink Small Outline Package). It offers a typical propagation delay of a few nanoseconds. It's often used in applications where space and power are critical considerations. The device conforms to industry standard specifications for logic devices. Toshiba provides datasheets and application notes with detailed electrical characteristics and timing diagrams to assist in the design process. This component is an essential part of many digital systems requiring versatile data selection capabilities.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4017 $61.6238
32+ $3.6117 $115.5744
50+ $3.4985 $174.9250
69+ $3.3865 $233.6685
89+ $3.2733 $291.3237
119+ $2.9349 $349.2531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,890 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess