EN
  • EN
  • DE

TISP2072F3

Part No TISP2072F3
Manufacturer Power Innovations Ltd
Catalog Electronic Wholesale
Description DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Power Innovations Ltd
Win Source Part Number 1267481-TISP2072F3
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TISP2072F3 CAD Model

Description

The TISP2072F3 is a surge protection device manufactured by Power Innovations Ltd (now part of Littelfuse). It's designed to protect sensitive electronic equipment from transient voltage surges, such as those caused by lightning strikes, inductive load switching, and electrostatic discharge (ESD). The device is commonly used in telecommunications equipment, data communication lines, and other applications where surge protection is critical.

Applications

  • Telecommunication Lines: Protects telephone lines, modems, and other telecommunication equipment from voltage surges.
  • Data Communication Lines: Safeguards data lines such as Ethernet and RS-485 from transient voltages.
  • Industrial Control Equipment: Protects sensitive control circuitry from surges in industrial environments.
  • Power Supplies: Used as a secondary protection stage in power supplies to prevent damage from incoming surges.
  • Security Systems: Protects security cameras, alarm systems, and other security equipment from voltage spikes.

Features

  • Surge Protection: Provides effective protection against transient voltage surges.
  • Low Clamping Voltage: Limits the voltage across the protected circuit to a safe level.
  • Fast Response Time: Responds quickly to transient events, minimizing the exposure of protected circuits to high voltages.
  • Low Capacitance: Minimizes signal distortion in high-speed data communication lines.
  • Compact Package: Small package size allows for easy integration into circuit designs.

Benefits

  • Equipment Protection: Prevents damage to sensitive electronic equipment from voltage surges.
  • Increased System Reliability: Enhances system reliability by protecting against transient events.
  • Reduced Downtime: Minimizes downtime by preventing equipment failures due to surges.
  • Improved Signal Integrity: Low capacitance minimizes signal distortion in data communication lines.
  • Cost-Effective Solution: Provides a cost-effective solution for surge protection.

Additional Details

The TISP2072F3 is typically placed in parallel with the circuit being protected. When a surge occurs, the device clamps the voltage to a safe level, diverting the excess energy away from the protected circuit. The datasheet provides detailed information about the device's electrical characteristics, surge handling capabilities, and application recommendations. Proper PCB layout is important to ensure effective surge protection. The device's clamping voltage, surge current rating, and capacitance are key parameters to consider when selecting the TISP2072F3 for a specific application. It is also important to consider the applicable safety standards and regulatory requirements for surge protection.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess