EN
  • EN
  • DE

SN74ALVC245DWR

Part No SN74ALVC245DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Manufacturer Texas Instruments
Series 74ALVC
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74ALVC245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-5138-6, -SN74ALVC245DWR-NDR, -SN74ALVC245DWRG4, SN74ALVC245DWRG4-ND, -SN74ALVC245DWRE4, -296-5138-1, 296-5138-1, 296-5138-2, -SN74ALVC245DWRE4-NDR, SN74ALVC245DWRE4-ND, -296-5138-1-ND, -SN74ALVC245DWRG4-NDR, SN74ALVC245DWRG4, SN74ALVC245DWRE4
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896477-SN74ALVC245DWR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC245DWR CAD Model

Description

Product Overview: SN74ALVC245DWR

The SN74ALVC245DWR is a state-of-the-art integrated circuit produced by the renowned manufacturer Texas Instruments (TI). This device is part of the ALVC family, which stands for Advanced Low-Voltage CMOS. It is specifically designed to provide bidirectional transceiver functionality with octal channels. This means it can transmit and receive data across eight separate input/output lines, making it an ideal choice for interfacing between different voltage domains in a system.

The SN74ALVC245DWR operates at a 2.5V to 3.6V VCC supply voltage, making it suitable for low-voltage applications that require reduced power consumption without sacrificing performance. This feature is particularly important in battery-operated devices, where longevity and efficiency are key concerns.

One of the notable features of this product is its support for bidirectional data flow with near-zero propagation delay. The device's bus hold on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing the bill of materials. Additionally, the SN74ALVC245DWR offers a high drive strength of ±24-mA output drive at 3.3 V, ensuring reliable data transmission even in environments with higher load demands.

The SN74ALVC245DWR is supplied in a wide-body SOIC (DW) package with 20 pins, providing a compact footprint for space-constrained applications. Its operating temperature range spans from -40°C to 85°C, guaranteeing functionality across a broad spectrum of temperature conditions.

Texas Instruments has equipped this transceiver with multiple features to enhance its robustness and reliability. The device includes over-voltage tolerant inputs and outputs up to 3.6V, which help protect the circuitry against unexpected voltage spikes. Moreover, the SN74ALVC245DWR is fully specified for partial-power-down applications using Ioff, which ensures that the device does not contribute to the power consumption when powered down.

In summary, the SN74ALVC245DWR from Texas Instruments is a versatile, high-performance transceiver component that excels in interfacing applications. Its low-voltage operation, robust design, and advanced features make it a top choice for engineers and designers working on cutting-edge electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess