EN
  • EN
  • DE

SN65LVDS108DBTRG4

Part No SN65LVDS108DBTRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER 1CH 38TSSOP / Buffer, Multiplexer 1 x 1:8 Channel 400Mbps 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Buffer, Multiplexer
Input LVDS
Output LVDS
Data Rate (Max) 400Mbps
Delay Time 2.8ns
Capacitance - Input 5 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 62mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number 65LVDS108
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260943-SN65LVDS108DBTRG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDS108DBTRG4 CAD Model

Description

Product Overview: SN65LVDS108DBTRG4

The SN65LVDS108DBTRG4 is a high-performance, low-voltage differential signaling (LVDS) repeater designed by Texas Instruments. This robust integrated circuit is engineered to manage high-speed data transmission with minimal signal degradation across printed circuit boards and controlled impedance media.

Key Features

  • High Speed: Capable of operating at clock rates up to 800 MHz and data rates up to 1.6 Gbps, this device is ideal for rapidly moving large volumes of data.
  • Low Voltage: Designed for low-voltage operation, it typically requires a supply voltage of 3.3V, which helps in reducing power consumption and heat generation.
  • Differential Signaling: Utilizes LVDS technology to achieve high-speed data transmission while minimizing electromagnetic interference (EMI) and crosstalk, ensuring signal integrity.
  • Multiple Channels: The device features an octal configuration, providing eight differential LVDS channels, making it suitable for parallel data transmission applications.
  • Hot-Plugging Capability: Includes a fail-safe feature that ensures a high output state when inputs are undriven, permitting hot-plugging without data corruption.
  • Robust Packaging: Available in a TSSOP (DBT) package, it offers a compact footprint for space-constrained applications.

Applications

The SN65LVDS108DBTRG4 is versatile and can be used in a variety of applications that require high-speed data transfer, such as:

  • Telecommunications Infrastructure
  • Networking Equipment
  • High-Speed Data Acquisition Systems
  • Computer Peripherals
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN65LVDS108DBTRG4 is built to meet or exceed industry standards, ensuring long-term performance and stability in the most demanding conditions. With its advanced features and proven design, this LVDS repeater is an excellent choice for designers looking to enhance their high-speed digital systems.

You May Also Be Interested in

Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,336 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess