EN
  • EN
  • DE

ZXTP2027FTA

Part No ZXTP2027FTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 4A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 240mV @ 200mA, 4A
Collector Cut-off Current(Max) 20nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 2A, 2V
Maximum Power Dissipation 1.2W
Frequency - Transition 165MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 057894-ZXTP2027FTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZXTP2027F
Introduction Date September 21, 2005
ECCN EAR99
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ZXTP2027FTA CAD Model

Description

The ZXTP2027FTA from Diodes Incorporated is a high-performance PNP transistor designed for use in a wide range of electronic applications. This robust semiconductor device is housed in an SOT23 package, making it suitable for surface-mount technology (SMT) and ideal for space-constrained applications.

With a collector-emitter voltage (Vceo) of -60V and a collector current (Ic) of up to -2A, the ZXTP2027FTA is capable of handling moderate power loads while maintaining a low saturation voltage, ensuring efficient operation. The device also boasts a high gain bandwidth product (fT) of 100MHz, which makes it an excellent choice for high-frequency amplification tasks.

The ZXTP2027FTA's PNP configuration allows for easy integration into complementary or push-pull amplifier circuits, providing designers with flexibility in circuit design. This transistor is commonly used in driver stages of audio amplifiers, signal processing, power management, and switch-mode power supply (SMPS) applications.

Its performance is characterized by a high current gain (hFE) of up to 300, which ensures a high level of amplification, making it suitable for amplifying low-level signals. Additionally, the transistor has a low collector-emitter saturation voltage, which reduces power loss and improves overall efficiency, a critical factor in battery-powered devices.

The ZXTP2027FTA is also characterized by its robustness, with features such as a high maximum operating temperature of 150°C, which allows it to maintain functionality in harsh environments. Its moisture sensitivity level (MSL) rating assures reliability in various humidity conditions.

Diodes Incorporated's commitment to quality is evident in the ZXTP2027FTA, which is RoHS compliant and free from harmful substances, making it an environmentally friendly choice for electronic manufacturers looking to meet current green standards.

Whether you're designing a new audio amplifier, looking to improve power efficiency in a portable device, or need a reliable transistor for signal processing, the ZXTP2027FTA offers a blend of performance, efficiency, and reliability.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4418 $50.8070
245+ $0.4138 $101.3810
380+ $0.3999 $151.9620
540+ $0.3719 $200.8260
700+ $0.3579 $250.5300
875+ $0.3439 $300.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess