The TLV4171IPWR from Texas Instruments is a high-precision operational amplifier that offers a perfect blend of performance and power efficiency. Designed for a wide range of applications, this op-amp features rail-to-rail input and output swing, which allows for the full range of input and output to be used, even with a low supply voltage.
Key Features
- Supply Voltage: Operates from a supply voltage range of 2.7V to 36V, or ±1.35V to ±18V, making it suitable for both single and dual supply operations.
- Low Offset Voltage: The device offers a low input offset voltage, which enhances accuracy in high-precision applications.
- Low Power Consumption: With a quiescent current of just 775 µA at 25°C, the TLV4171IPWR is an excellent choice for power-sensitive applications.
- High Output Drive Capability: The device can drive capacitive loads while maintaining stability, making it versatile in a variety of circuit configurations.
- Extended Temperature Range: It is operational over an industrial temperature range of -40°C to 125°C, ensuring reliability in harsh environments.
Applications
The TLV4171IPWR is well-suited for a variety of applications that require precision and efficiency. These include:
- Test and measurement equipment
- Industrial control systems
- Sensor interfacing and signal conditioning
- Active filtering
- Medical devices
- Automotive systems
Product Specifications
| Parameter |
Value |
| Product |
Operational Amplifier |
| Part Number |
TLV4171IPWR |
| Package |
TSSOP-14 |
| Number of Channels |
1 |
| Bandwidth |
10 MHz |
| Slew Rate |
6.5 V/µs |
For more detailed information, please refer to the official datasheet of the TLV4171IPWR operational amplifier.