EN
  • EN
  • DE

ADL5570ACPZ-R7

Part No ADL5570ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP WIMAX 2.4GHZ 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Amplifier IC WiMAX / WiBro 2.3GHz ~ 2.4GHz
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 16-VQFN Exposed Pad, CSP
Family Name ADL5570
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADL5570ACPZR7, ADL5570ACPZ-R7DKR, ADL5570ACPZ-R7CT, ADL5570ACPZ-R7TR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910454-ADL5570ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADL5570ACPZ-R7 CAD Model

Description

Product Overview: ADL5570ACPZ-R7

The ADL5570ACPZ-R7 is a high-performance, low noise, RF amplifier manufactured by Analog Devices Inc., a leader in the design and manufacture of semiconductors and precision high-performance integrated circuits. This product is part of Analog Devices' extensive RF product lineup and is designed to provide reliable and efficient signal amplification in a variety of wireless communication applications.

Key Features

  • Frequency Range: The ADL5570ACPZ-R7 operates over a broad frequency range, making it suitable for diverse RF applications, including cellular, satellite communications, and more.
  • Low Noise Figure: With its low noise figure, this amplifier provides excellent signal clarity, which is essential for high-quality communication systems.
  • High Linearity: The device exhibits high linearity, ensuring that the amplified signal maintains its integrity without significant distortion.
  • Power Efficiency: The ADL5570ACPZ-R7 is designed for power-efficient operation, which helps to reduce the overall power consumption of the system it is used in.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the product is ideal for space-constrained applications.

Applications

The ADL5570ACPZ-R7 is versatile and can be used in a variety of RF applications, including:

  • Wireless infrastructure
  • RF front-end modules
  • Telecommunications
  • Test and measurement equipment
  • Satellite communications systems

Product Specifications

The amplifier is characterized by its robust performance and is specified to operate within the industrial temperature range. It is RoHS compliant and adheres to stringent quality standards, ensuring reliability and performance consistency.

Ordering Information

The product is available in a RoHS-compliant package and is designated by the part number ADL5570ACPZ-R7. For ordering, packaging, and supply chain information, customers can visit the Analog Devices Inc. website or contact their sales and distribution network.

In summary, the ADL5570ACPZ-R7 from Analog Devices Inc. is a high-quality RF amplifier that offers excellent performance for a wide range of applications. Its combination of low noise, high linearity, and power efficiency, all in a compact package, makes it a valuable component for any RF signal amplification needs.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0766 $70.3830
10+ $11.5500 $115.5000
16+ $11.1891 $179.0256
22+ $10.8281 $238.2182
28+ $10.4672 $293.0816
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess