EN
  • EN
  • DE

TC74VHCT74AF

Part No TC74VHCT74AF
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Flip Flops
Description DUAL D-TYPE FLIP-FLOP WITH PRESET AND CLEAR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265215-TC74VHCT74AF
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHCT74AF CAD Model

Description

The TC74VHCT74AF is a high-speed CMOS dual D-type flip-flop with preset and clear inputs. This device is designed for use in high-performance systems where speed and low power consumption are essential. It is fabricated with silicon gate CMOS technology, offering excellent noise immunity and stable operation.

Applications:

  • Registers: Used in shift registers and data storage registers.
  • Counters: Implemented in frequency dividers and binary counters.
  • Memory Systems: Utilized in memory address decoding and data latching.
  • Data Buffering: Provides temporary data storage and buffering.
  • Control Systems: Employed in state machines and control logic circuits.

Features:

  • High-Speed Operation: Ensures fast clock rates, critical for high-performance systems.
  • Low Power Consumption: CMOS technology minimizes power dissipation.
  • Dual D-Type Flip-Flops: Provides two independent flip-flops in a single package.
  • Preset and Clear Inputs: Allows for asynchronous set and reset operations.
  • Positive-Edge Triggered: Changes state on the positive edge of the clock signal.
  • TTL Compatible Inputs: Inputs are compatible with TTL voltage levels.

Benefits:

  • Improved System Performance: High-speed operation enhances overall system performance.
  • Reduced Power Consumption: Low power operation contributes to energy efficiency.
  • Simplified Circuit Design: Dual flip-flops in one package reduce component count.
  • Flexible Control Options: Preset and clear inputs offer versatile control.
  • Reliable Operation: CMOS technology ensures stable and reliable performance.

Additional Details:

The TC74VHCT74AF has a typical propagation delay of a few nanoseconds. The supply voltage range is typically 4.5V to 5.5V. The device is available in a surface mount package (SOIC), which allows for easy integration into modern circuit boards. It is designed to operate over a wide temperature range, typically from -40°C to +85°C. The TTL compatible inputs simplify interfacing with other TTL logic devices. The preset and clear inputs override the clock and data inputs, allowing for immediate initialization or reset of the flip-flops.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
820+ $0.1409 $115.5380
1,275+ $0.1363 $173.7825
1,755+ $0.1317 $231.1335
2,255+ $0.1282 $289.0910
3,035+ $0.1143 $346.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess