EN
  • EN
  • DE

AD7538AQ

Part No AD7538AQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 14BIT W/BUFF 24-CDIP  /  Bit Digital to Analog Converter 24-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Mounting Type Through Hole
Base Product Number AD7538
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD7538AQ-AD,ANAANAAD7538AQ
Standard Package 15
Win Source Part Number 1213423-AD7538AQ
Ultra Librarian 3D Model Ultra Librarian AD7538AQ CAD Model

Description

AD7538AQ: Precision 14-Bit DAC from Analog Devices Inc.

The AD7538AQ is a high-precision 14-bit Digital-to-Analog Converter (DAC) engineered by the reputable Analog Devices Inc., a leader in the semiconductor industry. This product stands out for its exceptional accuracy and stability, making it an ideal choice for applications requiring fine-tuned analog signal generation.

Key Features:

  • Resolution: 14-bit, ensuring detailed and precise analog output.
  • Monotonicity: Guaranteed over the full operating temperature range, providing reliable performance.
  • Settling Time: Fast output settling time for responsive signal adjustments.
  • Low Power Consumption: Designed for energy-efficient operations, suitable for battery-powered devices.
  • Interface: Versatile digital interface compatible with various microprocessors and digital systems.

Applications:

The AD7538AQ is versatile and can be employed in a diverse range of applications, including but not limited to:

  • Industrial automation and process control systems.
  • Precision instrumentation and measurement equipment.
  • Medical devices requiring accurate signal reproduction.
  • Analog output for embedded systems.

Quality and Reliability:

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The AD7538AQ is built with this commitment in mind, ensuring that it performs consistently under various conditions and throughout its lifespan.

Technical Specifications:

Parameter Value Resolution 14-bit Package 24-Lead CERDIP Operating Temperature Range -55°C to +125°C Supply Voltage +/- 11.4 V to +/- 16.5 V

For detailed information, technical datasheets, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales and support representatives.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess