EN
  • EN
  • DE

ADDAC87CBI-I/883B

Part No ADDAC87CBI-I/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series ADDAC87
Package Bulk
Number of Bits 12
Number of D/A Converters 1
Settling Time 4µs
Output Type Current - Buffered
Differential Output No
Data Interface Parallel
Reference Type External, Internal
Voltage - Supply, Analog ±11.4V ~ 16.5V
Voltage - Supply, Digital 14.5V ~ 15.5V
INL/DNL (LSB) ±0.5 (Max), ±0.5
Architecture R-2R
Temperature Range - Operating -55°C ~ 125°C
Package / Case 24-CDIP (0.600", 15.24mm)
Supplier Device Package 24-CDIP
Mounting Type Through Hole
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Names 2156-ADDAC87CBI-I/883B,ANAANAADDAC87CBI-I/883B
Standard Package 1
Win Source Part Number 1222242-ADDAC87CBI-I/883B
Ultra Librarian 3D Model Ultra Librarian ADDAC87CBI-I/883B CAD Model

Description

The ADDAC87CBI-I/883B is a high-precision digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to meet the stringent requirements of military and aerospace applications, offering reliable performance in the most demanding environments.

Key Features:

  • Resolution: The ADDAC87CBI-I/883B boasts an impressive 12-bit resolution, ensuring fine granularity and precise analog output for critical applications.
  • Accuracy: High accuracy is maintained with a low total unadjusted error (TUE) which is crucial for sensitive instrumentation and control systems.
  • Temperature Range: This DAC operates over the industrial temperature range, making it suitable for use in a variety of challenging conditions.
  • Hermetic Package: It comes in a robust hermetic package that protects the internal circuitry from harsh environmental factors such as moisture and dust.
  • Monolithic Construction: The monolithic design ensures high reliability and stability of the device over time and temperature variations.
  • Settling Time: It features a fast settling time, which is critical for applications requiring quick response times and high-speed data processing.

Applications:

The ADDAC87CBI-I/883B is ideally suited for a wide range of high-performance applications, including:

  • Avionics and aerospace systems
  • Military equipment
  • Precision instrumentation
  • Professional grade control systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and the ADDAC87CBI-I/883B is no exception. Each unit is rigorously tested to ensure it meets the military standard MIL-STD-883B, guaranteeing performance and reliability. The product's longevity and durability make it a trusted choice for mission-critical systems where failure is not an option.

Technical Support and Availability:

Technical support for the ADDAC87CBI-I/883B is readily available from Analog Devices Inc., ensuring that customers can integrate this DAC into their systems with confidence. For information on pricing, availability, and ordering, interested parties should contact Analog Devices or their authorized distributors.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess