EN
  • EN
  • DE

LTC2662IUH-16#TRPBF

Part No LTC2662IUH-16#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 16 Bit Digital to Analog Converter 5 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Series SoftSpan™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name LTC2662
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879382-LTC2662IUH-16#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2662IUH-16#TRPBF CAD Model

Description

Product Overview: LTC2662IUH-16#TRPBF

The LTC2662IUH-16#TRPBF is a high-precision, 16-channel, 16-bit digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in high-performance analog technology. This versatile DAC is designed for advanced industrial, automotive, and communication systems where accurate and reliable digital control of analog signals is critical.

Key Features

  • 16-Channel Output: The LTC2662 provides 16 independent DAC channels, allowing for sophisticated control in multi-channel applications.
  • 16-Bit Resolution: With its 16-bit resolution, the LTC2662 ensures high precision in the analog output, enabling fine control over a wide dynamic range.
  • Integrated Output Amplifiers: Each channel features an integrated output amplifier that can deliver a programmable output range of up to ±10V or 0V to 20V, making it flexible for various applications.
  • SoftSpan™ Technology: The incorporation of SoftSpan technology allows each DAC channel to independently configure its output range, providing versatility without the need for external components.
  • Thermal Protection: The device includes overtemperature protection, safeguarding the component from potential damage due to excessive heat.

Applications

The LTC2662IUH-16#TRPBF is ideal for a broad range of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Automotive Testing and Calibration Systems
  • Programmable Power Supplies and Voltage Sources
  • Data Acquisition Systems

Technical Specifications

The device is packaged in a compact 5mm x 7mm QFN package, making it suitable for space-constrained applications. It operates over a wide temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments. The LTC2662IUH-16#TRPBF also features a serial peripheral interface (SPI) for easy communication with microcontrollers or digital systems.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2662IUH-16#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for critical system components. The device's part number ending with "TRPBF" indicates that it is provided in tape and reel packaging, which is suitable for automated assembly processes, and "PBF" denotes lead-free, RoHS-compliant construction.

Overall, the LTC2662IUH-16#TRPBF from Analog Devices Inc. represents a state-of-the-art solution for precise digital-to-analog conversion across multiple channels, offering robust performance for sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
Lowest to $7.1344
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.5679 $68.5679
2+ $56.2609 $112.5218
3+ $54.5027 $163.5081
4+ $52.7446 $210.9784
5+ $50.9864 $254.9320
7+ $45.7120 $319.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess