EN
  • EN
  • DE
  • IT

DAC8822QCDBT

Part No DAC8822QCDBT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT A-OUT 38TSSOP  /  16 Bit Digital to Analog Converter 2 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tube
Number of Bits 16
Number of D/A Converters 2
Settling Time 500ns (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±0.5
Architecture Multiplying DAC
Temperature Range - Operating -40°C ~ 125°C
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Mounting SMD (SMT)
Base Product Number DAC8822
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-DAC8822QCDBT,TEXTISDAC8822QCDBT,296-33267-5,DAC8822QCDBT-ND
Standard Package 50
Win Source Part Number 1214448-DAC8822QCDBT
Ultra Librarian 3D Model Ultra Librarian DAC8822QCDBT CAD Model

Description

Product Overview: Texas Instruments DAC8822QCDBT

The Texas Instruments DAC8822QCDBT is a highly precise, dual, 16-bit digital-to-analog converter (DAC) designed to provide reliable and accurate analog voltage outputs. This component is part of the broad portfolio of DACs from Texas Instruments, which are known for their performance and quality. The DAC8822 is an ideal choice for a wide range of applications, including industrial process control, automated test equipment, data acquisition systems, and digital signal processing.

Key Features:

  • Resolution: The DAC8822 offers a 16-bit resolution, ensuring high precision in the conversion process from digital signals to analog voltages.
  • Dual Channel: With two independent DAC channels, it allows for simultaneous output of two analog voltages, which can be used for different purposes within the same application.
  • Output Range: The device provides a flexible output range that can be configured to meet various application requirements, supporting both unipolar and bipolar output configurations.
  • Interface: An easy-to-use, 3-wire serial interface is included, which supports standard SPI, QSPI, MICROWIRE, and DSP interfaces, making it compatible with a variety of microcontrollers and digital systems.
  • Settling Time: The DAC8822 boasts a fast settling time, which is critical for applications requiring quick response times and high-speed data throughput.
  • Power Consumption: Designed for efficiency, the DAC8822 has a low power consumption, making it suitable for portable and battery-powered devices.
  • Package: It comes in a compact, surface-mount DBT package, which is conducive to space-constrained applications.

Applications:

The versatile nature of the DAC8822QCDBT makes it an excellent fit for a variety of applications, including:

  • Industrial automation and process control
  • Programmable logic controllers (PLCs)
  • Data acquisition systems
  • Test and measurement equipment
  • Analog output modules
  • Portable instrumentation

The DAC8822QCDBT from Texas Instruments represents a blend of precision, versatility, and efficiency, packaged in a design that meets the stringent demands of modern electronic systems. Its robust feature set ensures that it can adapt to the most challenging environments and applications, delivering consistent performance and reliability.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6331 $55.2662
5+ $22.6733 $113.3665
7+ $21.9648 $153.7536
10+ $21.2562 $212.5620
13+ $20.5477 $267.1201
17+ $18.4221 $313.1757
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess