EN
  • EN
  • DE

24AA16HT-I/OT

Part No 24AA16HT-I/OT
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 16KBIT I2C SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203720-24AA16HT-I/OT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Memory
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Memory Type Non-Volatile
Voltage - Supply 1.7V ~ 5.5V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Ultra Librarian 3D Model Ultra Librarian 24AA16HT-I/OT CAD Model

Description

Product Overview: 24AA16HT-I/OT from Microchip Technology

The 24AA16HT-I/OT is a high-quality serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the reputable manufacturer Microchip Technology. This particular model is part of the 24AA series, which is known for its low-power and high-performance characteristics. The device offers a 16-Kbit memory capacity and is designed to provide reliable data storage with efficient serial I2C bus interface.

Key Features

  • Memory Size: 16 Kbits (2,048 x 8)
  • Interface: I2C (2-wire serial interface), supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes
  • Temperature Range: High-temperature operation, making it suitable for industrial applications with operating temperatures from -40°C to +125°C
  • Supply Voltage: Operating voltage range of 1.7V to 5.5V, which allows for flexible use in various circuit designs
  • Write Protect: Features a write-protect pin to prevent inadvertent write operations to the memory array
  • Page Write Time: Fast write cycle times with a page write capability for up to 16 bytes of data
  • Endurance: High reliability with a memory endurance of over 1 million write cycles and a data retention period of over 200 years
  • Package: The device comes in a versatile SOT-23 package, which is ideal for space-constrained applications

Applications

The 24AA16HT-I/OT EEPROM is well-suited for a variety of applications where reliable and persistent data storage is required. It is commonly used in:

  • Industrial and automotive systems
  • Consumer electronics
  • Medical devices
  • Smart cards and identification systems
  • Networking and telecommunications equipment

With its robust design and wide temperature range, the 24AA16HT-I/OT is an excellent choice for systems that operate in harsh environments or require long-term data retention without power. Microchip Technology's commitment to quality ensures that this EEPROM will provide a reliable solution for your data storage needs.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8194 $53.2610
150+ $0.6724 $100.8600
235+ $0.6514 $153.0790
320+ $0.6303 $201.6960
415+ $0.6093 $252.8595
550+ $0.5463 $300.4650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess