EN
  • EN
  • DE

93AA46AT-I/MS

Part No 93AA46AT-I/MS
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 1KBIT MICROWIRE 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kbit
Memory Organization 128 x 8
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 93AA46
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 955874-93AA46AT-I/MS
Ultra Librarian 3D Model Ultra Librarian 93AA46AT-I/MS CAD Model

Description

Product Overview: 93AA46AT-I/MS from Microchip Technology

The 93AA46AT-I/MS is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This product is designed to provide reliable data storage with the convenience of in-system electrical erasibility and programmability. It is an ideal choice for applications that require data to be stored and updated frequently, such as in configuration settings, calibration data, and device identification.

With a memory density of 1 Kbit, the 93AA46AT-I/MS offers enough space for critical data storage while maintaining a small physical footprint, thanks to its MSOP (Micro Small Outline Package) form factor. This package is well-suited for space-constrained applications, providing a compact solution without compromising on performance or reliability.

The device operates across a wide voltage range of 1.8V to 5.5V, making it versatile for use in various circuit designs and compatible with both low-voltage and standard logic level systems. Its industrial temperature range from -40°C to +85°C ensures that it can perform reliably in harsh environments, making it suitable for industrial and automotive applications.

Key features of the 93AA46AT-I/MS include:

  • Low-power consumption: This EEPROM is designed for power-sensitive applications, with a typical standby current of only 1 µA, helping to extend the life of battery-powered devices.
  • High endurance: The device offers a minimum of 1 million erase/write cycles, ensuring data integrity and longevity of the EEPROM's life.
  • Fast data transfer: It supports a clock frequency of up to 10 MHz, enabling quick data access and programming, which is essential for time-critical applications.
  • Self-timed erase and write cycles: These cycles eliminate the need for complex external timing, simplifying the design and reducing the risk of data corruption.

The 93AA46AT-I/MS also includes write protection mechanisms to prevent inadvertent writes, such as during power-up or power-down events, further ensuring the safety of stored data. With its industry-standard serial interface, the device can be easily integrated into a wide range of applications, from consumer electronics to industrial control systems.

Overall, the 93AA46AT-I/MS from Microchip Technology is a robust and reliable EEPROM solution that offers high performance, low power consumption, and a small package, making it an excellent choice for designers looking to optimize their data storage requirements.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9720 $59.5800
36+ $3.2594 $117.3384
55+ $3.1578 $173.6790
76+ $3.0561 $232.2636
98+ $2.9533 $289.4234
131+ $2.6484 $346.9404
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,002 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess