EN
  • EN
  • DE

FM24C256FLEM8

Part No FM24C256FLEM8
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 256KBIT I2C 400KHZ 8SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 900 ns
Case / Package SOIC
Interface 2-Wire
Max Frequency 400 kHz
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 32 kB
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1205285-FM24C256FLEM8
Categories Memory
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM24C256FLEM8 CAD Model

Description

ON Semiconductor FM24C256FLEM8 EEPROM

The ON Semiconductor FM24C256FLEM8 is a high-performance, 256-Kilobit (32,768 x 8) serial electrically erasable programmable read-only memory (EEPROM) device that provides robust storage solutions for advanced electronic systems. This EEPROM is designed for a wide range of applications, including industrial, automotive, and consumer electronics, where reliable and non-volatile memory storage is critical.

Key Features

  • Memory Size: 256Kb (32,768 x 8-bit)
  • Interface: I²C (2-wire serial interface), supporting standard and fast I²C protocol
  • Operating Voltage Range: 2.5V to 5.5V, making it suitable for various power supply conditions
  • Write Cycle Time: Fast write cycle time of 5 ms (typical), ensuring quick data storage
  • Endurance: High endurance with 1 million write cycles per byte and a data retention period of 100 years
  • Operating Temperature Range: Industrial grade with a range of -40°C to +85°C, ensuring reliability under extreme conditions
  • Packaging: Available in an 8-lead MiniMAP (SOIC-8) package, which is RoHS compliant and suitable for space-constrained applications

Product Advantages

The FM24C256FLEM8 EEPROM from ON Semiconductor is designed to deliver a balance of performance and reliability. Its low-power consumption makes it ideal for battery-operated devices, while its small form factor allows for easy integration into compact systems. The device's robust endurance and data retention capabilities ensure that critical data is preserved over extensive periods, even in harsh environments.

Applications

With its versatile features, the FM24C256FLEM8 is suitable for a variety of applications, such as:

  • Parameter storage in industrial control systems
  • Configuration settings in consumer electronics
  • Automotive systems requiring non-volatile memory backup
  • Portable devices where low-power memory storage is essential

The ON Semiconductor FM24C256FLEM8 EEPROM represents a reliable choice for designers and engineers looking to incorporate a durable and efficient non-volatile memory solution in their next project.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess