EN
  • EN
  • DE

NM27C040V150

Part No NM27C040V150
Manufacturer Fairchild/ON Semiconductor
Catalog EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205471-NM27C040V150
Categories EEPROM
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM27C040V150 CAD Model

Description

The NM27C040V150 is a 4 Mbit (512K x 8) UV Erasable PROM (EPROM) manufactured by Fairchild/ON Semiconductor. It is a non-volatile memory device commonly used to store firmware, boot code, and other data that needs to be retained when power is removed. The 150 in the part number refers to its access time of 150ns.

Applications:

  • Embedded Systems: Used to store firmware in embedded systems such as industrial controllers, automotive systems, and consumer electronics.
  • Microcontroller Programs: Used to store the program code for microcontrollers.
  • Bootloaders: Employed as bootloaders in various systems to initialize hardware and load the operating system.
  • Programmable Logic Controllers (PLCs): Integrated into PLCs to store control programs.
  • BIOS Storage: Historically used for storing BIOS (Basic Input/Output System) in older computer systems.

Features:

  • 4 Mbit (512K x 8) Memory: Provides a 4 Mbit storage capacity organized as 512K words of 8 bits each.
  • UV Erasable: Can be erased using ultraviolet (UV) light, allowing for reprogramming.
  • Fast Access Time: Features a fast access time of 150ns.
  • Low Power Consumption: Designed for low power operation during both active and standby modes.
  • TTL Compatible: Compatible with TTL logic levels for easy interfacing with other components.
  • Three-State Output: Provides three-state output for flexible memory system design.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring reliable storage of critical information.
  • Reprogrammable: Can be erased and reprogrammed multiple times, allowing for updates and modifications.
  • Fast Data Access: Enables quick access to stored data due to its fast access time.
  • Easy Integration: Simplifies system design with its TTL compatibility and three-state output.
  • Cost-Effective Solution: Offers a cost-effective solution for non-volatile memory storage.

Additional Details:

The NM27C040V150 requires a UV eraser to erase the stored data. The erasure process typically takes several minutes. After erasure, the EPROM can be reprogrammed using a PROM programmer. Specific programming voltages and timing parameters are available in the product datasheet. The device is typically packaged in a DIP (Dual In-line Package). The operating voltage is typically 5V.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess