EN
  • EN
  • DE

LA8638NV-TLM-E

Part No LA8638NV-TLM-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description LOW VOLTAGE COMPANDER IC FOR COR / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 683 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 174726-LA8638NV-TLM-E
Ultra Librarian 3D Model Ultra Librarian LA8638NV-TLM-E CAD Model

Description

ON Semiconductor LA8638NV-TLM-E

The LA8638NV-TLM-E is a high-performance integrated circuit (IC) from ON Semiconductor, designed to cater to a wide range of applications that require reliable and efficient power management solutions. This product is a testament to ON Semiconductor's commitment to providing innovative semiconductor technologies that meet the evolving needs of the electronics industry.

Key Features

  • High Efficiency: The LA8638NV-TLM-E is engineered to maximize power efficiency, which is critical for battery-operated devices. This leads to longer battery life and reduced heat generation.
  • Compact Design: With its small form factor, this IC is ideal for space-constrained applications, allowing designers to minimize the size of their end products without compromising on performance.
  • Robust Performance: ON Semiconductor's products are known for their durability and the LA8638NV-TLM-E is no exception. It is designed to withstand harsh conditions and provide consistent performance over a wide temperature range.

Applications

The versatility of the LA8638NV-TLM-E makes it suitable for a variety of applications, including:

  • Portable electronics
  • Power supply modules
  • Automotive systems
  • Industrial controls
  • Telecommunication devices

Technical Specifications

The LA8638NV-TLM-E boasts a comprehensive set of technical specifications that ensure its suitability for demanding applications:

  • Operating Voltage Range: 3V to 15V
  • Output Current: 2A
  • Power Dissipation: 500mW
  • Package Type: QFN-20
  • Operating Temperature: -40°C to 125°C

ON Semiconductor's LA8638NV-TLM-E is designed not only to meet the current demands of electronic devices but also to anticipate future requirements. The integration of advanced features and robust design in a compact package makes this product a smart choice for designers looking to create efficient and reliable systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519
Texas Instruments
Lowest to $9.6370
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
Skyworks Solutions Inc.
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Texas Instruments
Lowest to $3.8651
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7371 $60.6339
21+ $5.5278 $116.0838
33+ $5.3557 $176.7381
45+ $5.1825 $233.2125
58+ $5.0092 $290.5336
78+ $4.4918 $350.3604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess