EN
  • EN
  • DE

SB3229-E1-T

Part No SB3229-E1-T
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr onsemi
Package Tape & Reel (TR)
Function Audio Signal Processor
Number of Channels 4
Mounting SMD (SMT)
Package / Case 25-FLGA
Supplier Device Package 25-SIP (5.59x3.18)
Base Product Number SB3229
Standard Package 250
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1272367-SB3229-E1-T
Ultra Librarian 3D Model Ultra Librarian SB3229-E1-T CAD Model

Description

The SB3229-E1-T from ON Semiconductor is a high-performance integrated circuit designed to meet the rigorous demands of modern electronic applications. This component is well-suited for a variety of uses, ranging from power management to signal processing in consumer, automotive, and industrial markets.

Key Features

  • High Efficiency: The device is engineered to provide high efficiency, which is essential for reducing power consumption and heat generation in electronic systems.
  • Durability: ON Semiconductor's commitment to quality ensures that the SB3229-E1-T is built to last, featuring robust construction that can withstand the challenges of daily operation.
  • Compact Size: Its small form factor makes it an ideal choice for space-constrained applications, allowing designers to incorporate it into compact modules without sacrificing performance.
  • Temperature Range: The device operates over a wide temperature range, ensuring reliability and performance even under extreme conditions.

Applications

The versatility of the SB3229-E1-T makes it a perfect fit for a variety of applications, including but not limited to:

  • Power supply modules
  • DC-DC converters
  • Battery management systems
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The SB3229-E1-T boasts a set of technical specifications that ensure optimal performance in its targeted applications:

Parameter Value Package Type SOT-23 Operating Temperature -40°C to +85°C Mounting Style Surface Mount

With its combination of efficiency, durability, and versatility, the SB3229-E1-T from ON Semiconductor stands out as a top choice for engineers and designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $34.9254
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
ON Semiconductor
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Texas Instruments
Lowest to $9.6370
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess