EN
  • EN
  • DE

24AA04-I/OT

Part No 24AA04-I/OT
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-I2C 4K-bit 2Block x 256 x 8 1.8V/2.5V/3.3V/5V 5-Pin SOT-23 Tube / 4K I2C Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 151840-24AA04-I/OT
Popularity Medium
Supply and Demand Status Balance
Family Name 24AA02
Introduction Date September 17, 1996
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 24AA04-I/OT CAD Model

Description

Product Overview: 24AA04-I/OT from Microchip Technology

The 24AA04-I/OT is a 4Kb I2C™ compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed for data storage in a wide array of applications. This compact, high-performance memory module is an ideal solution for storing calibration data, device configuration, and user preference settings across various electronic systems.

Key Features

  • Memory Size: The device offers 4Kb (512 x 8) of memory, providing sufficient space for small-scale data storage requirements.
  • Interface: Equipped with an I2C serial interface, the 24AA04-I/OT facilitates easy and efficient data transfer with a simple two-wire connection.
  • Operating Voltage: It operates at a voltage range of 1.7V to 5.5V, making it versatile for both low-power and standard operations.
  • Temperature Range: The industrial temperature range (-40°C to +85°C) ensures reliable performance under extreme environmental conditions.
  • Packaging: The 24AA04-I/OT is available in a SOT-23 5-pin package, which is suitable for surface-mount technology and ideal for space-constrained applications.
  • Write Protection: It includes a write-protect feature to prevent accidental overwrites, ensuring data integrity.
  • Endurance: The EEPROM is rated for a high endurance of one million write cycles, with a data retention period of over 200 years.

Applications

The versatility of the 24AA04-I/OT makes it suitable for various applications, including:

  • Consumer Electronics
  • Industrial Automation
  • Automotive Systems
  • Smart Cards
  • Medical Devices
  • Networking Equipment

Conclusion

The Microchip 24AA04-I/OT Serial EEPROM is a reliable and compact data storage solution that offers a blend of durability, flexibility, and ease of integration. Its wide operating voltage and temperature range, coupled with a user-friendly I2C interface, make it an excellent choice for designers looking to enhance their systems with a dependable memory component.

You May Also Be Interested in

Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess