EN
  • EN
  • DE
  • IT

MAXM15462EVKIT#

Part No MAXM15462EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL KIT FOR MAXM15462 / MAXM15462 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc./Maxim Integrated
Series Himalaya
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Current - Output 300mA
Voltage - Input 4.5V ~ 42V
Regulator Topology Buck
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAXM15462
Base Product Number MAXM15462
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1348812-MAXM15462EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAXM15462EVKIT# CAD Model

Description

MAXM15462EVKIT# Evaluation Kit by Maxim Integrated

The MAXM15462EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to demonstrate the capabilities of the MAXM15462 power module. This high-efficiency, step-down, DC-DC power module is engineered to deliver exceptional performance and reliability for a wide range of applications.

The evaluation kit is a user-friendly platform that facilitates testing of the MAXM15462 module. It comes with a pre-assembled circuit that allows engineers and developers to quickly assess the module's features and performance. The MAXM15462 module itself is an integrated DC-DC solution that combines a switch-mode power supply regulator with integrated inductors, providing a compact and efficient power management solution.

Key Features of the MAXM15462EVKIT# include:

  • Wide input voltage range from 4.5V to 42V, suitable for various applications including industrial, automotive, and communications equipment.
  • Adjustable output voltage from 0.9V to 6V, enabling the kit to be used for powering a broad range of ICs and devices.
  • High efficiency, which reduces power loss and improves the thermal management of the system.
  • Compact design, integrating the inductor and capacitors to minimize the solution footprint.
  • Simple and easy to use interface, with connectors and test points that provide convenient access to all electrical nodes.

With its built-in over-current protection, over-voltage protection, and thermal shutdown, the MAXM15462 module ensures safe operation under various conditions. The evaluation kit also includes an onboard jumper for enabling and disabling the module, as well as a potentiometer for adjusting the output voltage, providing users with full control over the power solution.

Whether for rapid prototyping or for detailed performance analysis, the MAXM15462EVKIT# is an invaluable tool for engineers looking to optimize their power supply design. It embodies Maxim Integrated's commitment to delivering high-quality power management solutions that meet the needs of today's demanding electronic applications.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Lowest to $1.0474
Rohm Semiconductor
EVAL BOARD FOR BD83070
Need more? Email Us
Texas Instruments
BOARD DEV PWR MODULE 1A 1.8V / LMZ10501 SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LMZ14201 / LMZ14201H SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Infineon Technologies
KIT S6SBP401AM / S6BP401A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Lowest to $1.1629
Texas Instruments
EVALUATION MODULE
Lowest to $1.2103
Texas Instruments
KIT C2000 HV FULL BRIDGE / TMS320F28027 C2000?, Piccolo? AC/DC, Primary Side and PFC 1, Non-Isolated Outputs Evaluation Board
Lowest to $1,395.3333
Analog Devices Inc.
LTC3617EUDD DEMO BOARD VIN=2.25V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.2377 $116.2377
2+ $112.4875 $224.9750
3+ $108.7374 $326.2122
4+ $97.4896 $389.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess