EN
  • EN
  • DE

HDMIULC6-2M6

Part No HDMIULC6-2M6
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5VWM 17VC 6VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Line Protection Yes
Applications Ethernet, HDMI
Capacitance @ Frequency 0.85pF @ 825MHz
Mounting SMD (SMT)
Case / Package 6-μQFN (1.45x1.0)
Win Source Part Number 1042944-HDMIULC6-2M6
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Test & Measurement, Medical
Ultra Librarian 3D Model Ultra Librarian HDMIULC6-2M6 CAD Model

Description

STMicroelectronics HDMIULC6-2M6

The HDMIULC6-2M6 is a state-of-the-art ESD (Electrostatic Discharge) protection device specifically designed by STMicroelectronics to safeguard high-speed interfaces such as HDMI (High-Definition Multimedia Interface), DVI (Digital Visual Interface), and DisplayPort. This device is a crucial component for modern multimedia equipment, ensuring that sensitive electronics are protected from the potentially damaging effects of ESD events.

Key Features

  • High ESD Protection: The HDMIULC6-2M6 offers very high protection against ESD, capable of withstanding ESD strikes up above the IEC 61000-4-2 level 4 standard.
  • Low Capacitance: With a low line capacitance, the device is suitable for high-speed data lines, ensuring signal integrity is maintained without compromising the data rate.
  • Low Leakage Current: It features a very low leakage current, which is essential for power-sensitive applications.
  • High Integration: The device integrates 4 channels, making it highly efficient for protecting multiple lines using a single package.

Applications

The HDMIULC6-2M6 is primarily used in applications that require high-speed data transmission and are susceptible to ESD events. These include:

  • Set-top boxes
  • Digital TVs
  • PC monitors
  • Notebooks
  • Smartphones
  • Other applications with HDMI/DVI interfaces

Package and Quality

STMicroelectronics packages the HDMIULC6-2M6 in a small SOT23-6L package, which is suitable for space-constrained applications. The device also meets the stringent quality standards set by STMicroelectronics, ensuring reliability and performance.

Conclusion

In conclusion, the HDMIULC6-2M6 from STMicroelectronics is an essential component for modern electronic devices that require robust ESD protection without compromising on signal quality or power efficiency. Its high level of integration and protection makes it an ideal choice for designers looking to enhance the durability and longevity of their high-speed digital interfaces.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9191 $59.7415
155+ $0.7541 $116.8855
240+ $0.7306 $175.3440
330+ $0.7070 $233.3100
425+ $0.6835 $290.4875
570+ $0.6128 $349.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,600 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess