EN
  • EN
  • DE

JAN1N6039A/TR

Part No JAN1N6039A/TR
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 8.5VWM 14.5VC DO13 / 14.5V Clamp 103A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/507
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 8.5V
Voltage - Breakdown (Min) 9.5V
Voltage - Clamping (Max) @ Ipp 14.5V
Current - Peak Pulse (10/1000µs) 103A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13 (DO-202AA)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 150-JAN1N6039A/TR
Standard Package 1
Win Source Part Number 1020119-JAN1N6039A/TR
Ultra Librarian 3D Model Ultra Librarian JAN1N6039A/TR CAD Model

Description

Microchip Technology's JAN1N6039A/TR Zener Diode

The JAN1N6039A/TR is a high-quality Zener diode product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This Zener diode is designed to offer a precise voltage regulation, making it an ideal choice for a wide range of electronic applications where voltage stabilization is critical.

Product Features:

  • Voltage Regulation: The JAN1N6039A/TR provides a stable Zener voltage of 51V, ensuring reliable performance for voltage-sensitive circuits.
  • Power Dissipation: With a power dissipation capability of 1.5W, this Zener diode can withstand significant power without compromising its performance or reliability.
  • High Reliability: Built to meet stringent quality standards, this component is compliant with the Joint Army/Navy (JAN) specifications, signifying its suitability for military and aerospace applications.
  • Package: The device comes in a convenient surface-mount package, making it easy to integrate into a variety of PCB designs.
  • Temperature Range: It operates within a wide temperature range, ensuring consistent performance under varying environmental conditions.

Applications:

The JAN1N6039A/TR Zener diode is versatile and can be used in multiple applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power management solutions
  • Consumer electronics
  • Industrial systems
  • Military and aerospace electronics

Quality Assurance:

Microchip Technology ensures that the JAN1N6039A/TR Zener diode meets the highest quality and performance standards. Each component is rigorously tested to ensure it meets the required specifications, providing engineers and designers with a reliable and durable solution for their voltage regulation needs.

Whether you're working on a sophisticated aerospace system, a rugged industrial application, or a consumer electronic device, the JAN1N6039A/TR from Microchip Technology offers the precision, reliability, and durability to meet your circuit design requirements.

You May Also Be Interested in

Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess