EN
  • EN
  • DE

LT3470EDDB#TRPBF

Part No LT3470EDDB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.2A 8DFN / Conv DC-DC 4V to 40V Step Down Single-Out 1.25V to 16V 0.2A Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 40V
Output Voltage 1.25V
Output Voltage MAX 16V
Output Current 200mA
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 781027-LT3470EDDB#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3470
Introduction Date March 30, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3470EDDB#TRPBF CAD Model

Description

The LT3470EDDB#TRPBF is a compact, high-efficiency, low-noise step-down DC/DC converter from Linear Technology, now part of Analog Devices. This versatile component is ideal for portable battery-powered applications as it combines a wide input range with the ability to deliver a stable output voltage, making it an essential part of modern electronic devices.

Key Features

  • Wide Input Voltage Range: The LT3470EDDB#TRPBF operates with an input voltage range from 4V to 40V, accommodating a variety of power sources, including single-cell Li-Ion batteries to automotive inputs.
  • Integrated Boost and Catch Diodes: This device integrates boost and catch diodes, reducing the need for external components, which simplifies design and saves board space.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to 16V, providing flexibility for different circuit requirements.
  • Low Ripple Burst Mode® Operation: The LT3470EDDB#TRPBF employs Low Ripple Burst Mode operation, which ensures low output ripple and high efficiency at light loads, making it suitable for battery-operated systems.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under various conditions.
  • Small Footprint: Housed in a small 8-lead DFN package, the LT3470EDDB#TRPBF is designed for space-constrained applications.

Applications

The LT3470EDDB#TRPBF is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Equipment
  • Automotive Power Supplies
  • Industrial Power Supplies
  • Step-Down Converters for Distributed Power Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3470EDDB#TRPBF is no exception. It is manufactured to the highest standards to ensure reliable performance in critical applications. With its robust design and advanced features, the LT3470EDDB#TRPBF is a prime choice for engineers looking for a dependable power management solution.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7842 $51.1368
10+ $10.4896 $104.8960
15+ $10.1618 $152.4270
21+ $9.8340 $206.5140
27+ $9.5062 $256.6674
36+ $8.5228 $306.8208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,322 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess