EN
  • EN
  • DE

NCN8024DTR2G

Part No NCN8024DTR2G
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer ON Semiconductor
Win Source Part Number 332961-NCN8024DTR2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCN8024DTR2G CAD Model

Description

Product Overview: NCN8024DTR2G by ON Semiconductor

The NCN8024DTR2G is a cutting-edge interface IC product from ON Semiconductor, designed to provide a robust and efficient solution for communication applications. This high-performance chip is a key component in the realm of electronic devices where reliable data transmission is critical. The NCN8024DTR2G is particularly suited for applications requiring a serial interface that operates at low-voltage levels while maintaining signal integrity and operational stability.

Key Features

  • Low Voltage Operation: The device is engineered to function effectively at low voltage levels, ensuring energy efficiency and compatibility with modern low-power electronic systems.
  • High Data Rate: It supports high-speed data transmission, making it an ideal choice for applications that demand quick and reliable communication between devices.
  • Robust Interface: The IC offers a sturdy interface that can withstand the rigors of industrial environments, including resistance to noise and interference.
  • Compact Design: The compact footprint of the NCN8024DTR2G allows for its integration into space-constrained applications, without sacrificing performance or functionality.

Applications

The versatility of the NCN8024DTR2G makes it suitable for a wide array of applications, particularly where efficient and dependable low-voltage serial communication is necessary. It is commonly used in:

  • Portable and battery-powered devices
  • Consumer electronics
  • Industrial control systems
  • Data communication modules
  • Automotive subsystems

Technical Specifications

The NCN8024DTR2G is manufactured with ON Semiconductor's advanced technology, ensuring high-quality performance. The technical specifications include:

  • Package: TSSOP-16
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: Specifically designed for low-voltage operations
  • Compliance: Meets or exceeds industry standards for signal integrity and reliability

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The NCN8024DTR2G is no exception, as it undergoes rigorous testing and quality control processes to ensure it performs to the expectations of customers in various sectors. With ON Semiconductor's reputation for excellence, users can trust the NCN8024DTR2G for their critical communication needs.

You May Also Be Interested in

Texas Instruments
PATTI / Interface
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess