EN
  • EN
  • DE

AD7868BR-REEL

Part No AD7868BR-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC I/O PORT 12BIT ANLG 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Applications Analog I/O
Interface TTL/CMOS
Operating Supply Voltage 4.75 V ~ 5.25 V
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Mounting SMD
Win Source Part Number 767465-AD7868BR-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name AD7868
Introduction Date September 13, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7868BR-REEL CAD Model

Description

AD7868BR-REEL: A Versatile 12-Bit ADC from Analog Devices Inc.

The AD7868BR-REEL is a high-performance, 12-bit analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. Designed with precision and efficiency in mind, this ADC is part of a product line that is renowned for its reliability and ease of use. The AD7868BR-REEL is an ideal choice for a wide range of applications, including industrial control systems, data acquisition, and medical devices.

Key Features:

  • Resolution: 12-bit, offering fine granularity for precise measurements.
  • Sampling Rate: The device features a fast and efficient sampling rate, perfect for applications requiring quick data processing.
  • Dual Analog Inputs: It comes with two analog input channels, providing flexibility for simultaneous sampling of different signals.
  • Low Power Consumption: With a focus on power efficiency, the AD7868BR-REEL is suitable for battery-powered devices or energy-sensitive applications.
  • Interface: The ADC includes a user-friendly digital interface, which allows for straightforward communication with microprocessors and digital systems.
  • Package: Supplied in a robust surface-mount package, it is designed to withstand the rigors of modern electronic assembly and operation.

Applications:

The AD7868BR-REEL is versatile enough to fit into a multitude of applications. Its precision and speed make it suitable for:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical instrumentation
  • Portable instrumentation

Furthermore, the AD7868BR-REEL's compact size and surface-mount packaging make it an excellent choice for space-constrained applications where board real estate is at a premium.

Quality and Reliability:

Analog Devices Inc. is committed to providing high-quality products. The AD7868BR-REEL is manufactured with this commitment in mind, ensuring reliable performance in the field. The device is available in a tape and reel format (REEL), ensuring it is ready for automated manufacturing processes, reducing the time and cost of production.

With its combination of features, the AD7868BR-REEL stands out as a top-tier ADC solution for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess