EN
  • EN
  • DE

SAF-XC836-2FRI AB

Part No SAF-XC836-2FRI AB
Manufacturer Infineon Technologies
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1616+
Reference case TSSOP
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 712061-SAF-XC836-2FRI AB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAF-XC836-2FRI AB CAD Model

Description

The SAF-XC836-2FRI AB is a member of the XC800 family of 8-bit microcontrollers from Infineon Technologies. These microcontrollers are designed for a wide range of embedded applications, offering a balance of performance, features, and cost-effectiveness. The XC836 is particularly well-suited for automotive and industrial control applications.

Applications:

  • Automotive Applications: Including body control, lighting control, and sensor interfaces.
  • Industrial Control: Used in motor control, industrial automation, and process control systems.
  • Home Appliances: Suitable for controlling various home appliances such as washing machines and refrigerators.
  • Power Tools: Employed in power tool control systems.

Features:

  • 8-bit CPU: Based on the enhanced 8051 architecture.
  • Flash Memory: Includes on-chip flash memory for program storage.
  • RAM: Features on-chip RAM for data storage.
  • Timers/Counters: Equipped with multiple timers and counters for timing and counting functions.
  • ADC: Integrated Analog-to-Digital Converter for sensor interface.
  • PWM: Pulse Width Modulation outputs for motor control and other applications.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C interfaces for communication.

Benefits:

  • Versatile: Suitable for a wide range of applications due to its comprehensive feature set.
  • Cost-Effective: Offers a good balance of performance and cost.
  • Reliable: Designed for robust operation in harsh environments.
  • Easy to Use: Supported by a comprehensive development environment.

Additional Details:

The SAF-XC836-2FRI AB operates at a clock frequency of up to 25 MHz. It features 8KB of Flash memory and 512 bytes of RAM. The operating voltage range is 2.7V to 5.5V. The microcontroller is available in a TSSOP-38 package. It includes a watchdog timer for improved system reliability. Interrupt handling is supported by multiple interrupt sources and priority levels.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4287 $64.2915
100+ $1.1723 $117.2300
155+ $1.1365 $176.1575
215+ $1.0996 $236.4140
275+ $1.0626 $292.2150
365+ $0.9529 $347.8085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess