EN
  • EN
  • DE

ADR361BUJZ-R2

Part No ADR361BUJZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 5mA
Tolerance ±0.12%
Temperature Coefficient 9ppm/°C
Noise - 0.1Hz to 10Hz 8.25μVp-p
Parts Input Voltage (V) 2.8V ~ 15V
Supply Current 190μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-5
Family Part Number ADR361
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141461-ADR361BUJZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR361BUJZ-R2 CAD Model

Description

Analog Devices Inc.'s ADR361BUJZ-R2: Precision Voltage Reference

The ADR361BUJZ-R2 is a high-precision voltage reference component manufactured by Analog Devices Inc., a company well-known for its expertise in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular product is part of the ADR361 series and is designed to offer a stable and accurate reference voltage for various applications, such as data conversion, power supply control, and battery monitoring.

Key Features

  • Reference Voltage: The ADR361BUJZ-R2 provides a fixed output voltage of 2.5V, which is ideal for many precision circuits.
  • Low Dropout Voltage: It has a low dropout voltage, which allows it to function correctly even when the supply voltage is very close to the output voltage, making it suitable for battery-operated devices.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures precise voltage for critical applications.
  • Low Temperature Coefficient: The device features a low temperature coefficient, which minimizes the variation of the output voltage over a wide temperature range, enhancing the performance of temperature-sensitive applications.
  • Long-Term Stability: The ADR361BUJZ-R2 is designed to provide excellent long-term stability, which is crucial for maintaining consistent performance over the product's lifespan.
  • Wide Operating Range: It operates over a wide range of current and has an extended industrial temperature range, making it versatile for various operating conditions.

Applications

The ADR361BUJZ-R2 is suitable for a broad array of applications that require a stable reference voltage. These include:

  • Precision data converters
  • Portable and battery-powered equipment
  • Power supply monitoring
  • Industrial control systems
  • Automotive electronics
  • Medical and healthcare devices

With its compact package size, the ADR361BUJZ-R2 is especially well-suited for space-constrained applications. Its reliability and precision make it an excellent choice for designers looking to enhance the performance of their electronic systems.

Overall, the ADR361BUJZ-R2 from Analog Devices Inc. represents a blend of performance, stability, and versatility, making it a go-to voltage reference solution for engineers and designers across various industries.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1617 $51.6170
24+ $4.2353 $101.6472
37+ $4.1029 $151.8073
51+ $3.9706 $202.5006
66+ $3.8382 $253.3212
88+ $3.4412 $302.8256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,850 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess