EN
  • EN
  • DE

AD844JRZ-16

Part No AD844JRZ-16
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 60MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 2000 V/μs
-3db Bandwidth 60MHz
Current - Input Bias 200nA
Voltage - Input Offset 50μV
Operating Supply Current 6.5mA
Channel Output Current 80mA
Supply Voltage - Operating ±4.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 008466-AD844JRZ-16
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD844JRZ-16 CAD Model

Description

AD844JRZ-16 Current Feedback Operational Amplifier

The AD844JRZ-16 from Analog Devices Inc. is a high-speed, monolithic current feedback operational amplifier (op-amp) designed to offer a blend of high performance, wide bandwidth, and fast settling time. This makes it an excellent choice for a variety of applications, including video and high-speed signal processing, A/D converters, and many other circuits requiring high-speed amplification.

This op-amp features a 16-pin SOIC package, which is widely used in the industry and is known for its compact footprint and ease of integration into a variety of electronic systems. The AD844JRZ-16 operates with a power supply range of ±5 V to ±15 V, allowing for flexible implementation in both dual and single supply configurations.

Key Features:

  • Wide Bandwidth: The AD844JRZ-16 boasts a bandwidth of 60 MHz (G = +1), which is ideal for high-frequency signal processing tasks.
  • High Slew Rate: With a slew rate of 2000 V/μs, this op-amp can handle rapid changes in input signals without distortion, ensuring signal integrity.
  • Low Distortion: The device provides low harmonic distortion, which is critical for maintaining the quality of the audio and video signals it processes.
  • Fast Settling Time: It has a settling time of 20 ns to 0.1%, which is essential for applications requiring quick and precise response.
  • Versatile: The AD844JRZ-16 can be used in a variety of circuit configurations, including voltage followers, integrators, and active filters.

Applications:

  • Professional Video Equipment
  • High-speed Data Acquisition
  • Communication Systems
  • Active Filters
  • Pulse Amplifiers
  • Audio Amplifiers

The AD844JRZ-16's combination of speed, precision, and versatility makes it a top choice for engineers and designers looking to push the boundaries of performance in their electronic systems. Whether it's for high-end audio equipment, sophisticated video processing, or any other application that demands the utmost in operational amplifier performance, the AD844JRZ-16 from Analog Devices Inc. delivers the quality and reliability that professionals expect.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess