EN
  • EN
  • DE

PD63000ACG-0603

Part No PD63000ACG-0603
Manufacturer Microsemi Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microsemi Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833571-PD63000ACG-0603
Ultra Librarian 3D Model Ultra Librarian PD63000ACG-0603 CAD Model

Description

The PD63000ACG-0603 is a surge protection device manufactured by Microsemi Corporation. It's part of their surge protection diode family, designed to safeguard sensitive electronic equipment from transient voltage surges caused by lightning, electrostatic discharge (ESD), and other electrical disturbances. This device offers robust protection in a compact package.

Applications:

  • Data lines
  • Signal lines
  • Communication ports (e.g., Ethernet, USB)
  • Industrial control systems
  • Power supplies

Features:

  • Low clamping voltage
  • Fast response time
  • High surge current capability
  • Small surface mount package
  • RoHS compliant
  • AEC-Q101 qualified

Benefits:

  • Protection against transient voltage surges: Safeguards electronic equipment from damage caused by lightning, ESD, and other electrical disturbances.
  • Improved system reliability: Prevents equipment malfunction and downtime, extending the lifespan of electronic systems.
  • Fast response time: Quickly clamps transient voltages to safe levels, minimizing the risk of damage.
  • High surge current capability: Withstands high-energy surges without degradation.
  • Compact size: Allows for easy integration into space-constrained applications.

The PD63000ACG-0603 is designed for use in various electronic equipment, protecting against damage due to transient voltage events. The low clamping voltage ensures that downstream components are not exposed to harmful voltage levels. Microsemi Corporation is a leading provider of surge protection solutions. This device conforms to industry standards for surge protection. The AEC-Q101 qualification indicates suitability for automotive applications, signifying a high level of reliability and robustness. The fast response time is crucial in preventing damage from fast transient events.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8494 $68.5482
7+ $18.7480 $131.2360
10+ $18.1624 $181.6240
14+ $17.5768 $246.0752
17+ $16.9912 $288.8504
23+ $15.2333 $350.3659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess