EN
  • EN
  • DE

ADM6328-22ARTZ-R7

Part No ADM6328-22ARTZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Supervisor Open Drain or Open Collector Channel SOT-23-3
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name ADM6328
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM632822ARTZR7, ADM6328-22ARTZ-R7CT, ADM6328-22ARTZ-R7TR, ADM6328-22ARTZ-R7-ND, ADM6328-22ARTZ-R7DKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910509-ADM6328-22ARTZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM6328-22ARTZ-R7 CAD Model

Description

ADM6328-22ARTZ-R7: A High-Precision Supervisory IC by Analog Devices Inc.

The ADM6328-22ARTZ-R7 is a state-of-the-art supervisory circuit designed by Analog Devices Inc., one of the leading names in the semiconductor industry. This compact and efficient component is engineered to monitor power supplies in microprocessor systems, providing a high degree of precision and reliability. It is an ideal solution for systems that require a stringent control over their power supply and operational stability.

Key Features and Benefits

  • Voltage Monitoring: The device features a precise factory-set voltage threshold of 2.2V, ensuring accurate monitoring and reset initiation for systems operating at this voltage level.
  • Low Power Consumption: With a quiescent current of typically 3.5 µA, the ADM6328-22ARTZ-R7 is optimized for battery-operated devices where power efficiency is crucial.
  • Reset Output: The supervisory IC provides an active-low reset output, which remains asserted for a minimum of 140 ms after Vcc has risen above the reset threshold, ensuring a proper system reset and start-up.
  • High Accuracy: The device boasts a reset threshold accuracy of ±1.5% at room temperature, making it highly reliable for sensitive applications where precision is paramount.
  • Temperature Range: It operates over an extended temperature range of -40°C to +125°C, suitable for industrial environments and demanding conditions.
  • Watchdog Timer: A watchdog timer is integrated into the IC to prevent system failures due to software lock-up, enhancing the overall system reliability.
  • Small Form Factor: Housed in a compact, 4-ball WLCSP (Wafer Level Chip Scale Package), the ADM6328-22ARTZ-R7 is designed for space-constrained applications.

Applications

The ADM6328-22ARTZ-R7 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Microprocessor/microcontroller systems
  • Industrial and automotive control systems
  • Data storage systems
  • Healthcare and medical devices

With its combination of features, the ADM6328-22ARTZ-R7 from Analog Devices Inc. is an essential component for designers looking to enhance system integrity and prevent data loss due to power supply issues. It is a testament to Analog Devices Inc.'s commitment to providing innovative, high-performance integrated circuits that meet the evolving demands of modern electronic systems.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess