EN
  • EN
  • DE

PCA9545ABS

Part No PCA9545ABS
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description 4-channel I2C switch with interrupt logic and reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236010-PCA9545ABS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9545ABS CAD Model

Description

Introducing the PCA9545ABS I²C Multiplexer from NXP

The PCA9545ABS is a sophisticated and versatile integrated circuit designed by NXP Semiconductors, a leader in the technology sector renowned for its innovative and reliable products. This particular device is a 4-channel I²C-bus multiplexer with interrupt logic, serving as an essential component for applications requiring the expansion of I²C bus communications.

With the PCA9545ABS, systems that have limited I²C addresses or need to communicate with more devices than a single bus can handle can now easily overcome these limitations. It allows four separate I²C-bus channels to be controlled via a single I²C-bus connection, thus significantly expanding the capabilities of I²C-bus setups without the need for complex redesigns or additional buses.

Key Features of the PCA9545ABS

  • Four Selectable Channels: The PCA9545ABS has four bidirectional translating switches that can connect one of four attached I²C-bus channels to the main I²C-bus.
  • Interrupt Functionality: Each channel can be enabled or disabled via software, and the interrupt inputs from all channels are aggregated to a master interrupt output, simplifying interrupt management for the host controller.
  • High Compatibility: The device supports both standard (100 kHz) and fast (400 kHz) I²C-bus modes, making it suitable for a wide range of applications and ensuring compatibility with various I²C devices.
  • Low Standby Current: The PCA9545ABS is designed with power efficiency in mind, featuring a low standby current that helps to minimize power consumption when the device is not actively switching channels.

The PCA9545ABS is housed in a small 20-pin SSOP package, making it an excellent choice for space-constrained applications. Its robust design ensures stable operation across a broad temperature range, from -40°C to +85°C, making it suitable for industrial and automotive environments.

Whether you're designing complex computing systems, telecommunications equipment, or consumer electronics, the PCA9545ABS from NXP offers the reliability and flexibility needed to manage multiple I²C devices efficiently. It stands as an exemplary solution for optimizing I²C-bus architectures and enhancing system performance.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9194 $52.5492
42+ $2.3955 $100.6110
65+ $2.3206 $150.8390
90+ $2.2457 $202.1130
116+ $2.1709 $251.8244
155+ $1.9463 $301.6765
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess