EN
  • EN
  • DE

LTC1623CS8#PBF

Part No LTC1623CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC HI-SIDE SW CNTRLR DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Driven Configuration High-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 2.7 V to 5.5 V
Logic Voltage - VIL, VIH 0.6V, 1.4V
Input Type Non-Inverting
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 002804-LTC1623CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1623CS8#PBF CAD Model

Description

Product Overview: LTC1623CS8#PBF

The LTC1623CS8#PBF is a high-performance, step-down switching regulator IC from Linear Technology, designed to deliver efficiency and reliability for a wide range of power conversion applications. This component is well-suited for systems that require a compact, high-efficiency power solution capable of providing a regulated output voltage from a higher input voltage.

Key Features

  • Wide Input Voltage Range: The LTC1623CS8#PBF can operate with input voltages ranging from 3.5V to 36V, making it versatile for various applications, including industrial, automotive, and telecommunications.
  • Adjustable Output Voltage: The output voltage can be set to as low as 1.25V, allowing for flexibility in powering different devices that require various voltage levels.
  • High Efficiency: With its integrated 1.5A switch, the device can deliver high efficiency, which is crucial for reducing heat dissipation and improving overall system performance.
  • Stable Operation: The LTC1623CS8#PBF features a fixed frequency, current mode architecture that ensures stable operation over a wide range of input and output voltages, load conditions, and temperatures.
  • Thermal Protection: It includes thermal shutdown to protect the device in the event of overheating, enhancing the longevity and reliability of the product.

Applications

This regulator is ideal for a variety of applications, including but not limited to:

  • Portable electronics
  • Battery-powered devices
  • Embedded systems
  • Networking and telecom equipment
  • Automotive electronics

Quality and Reliability

The LTC1623CS8#PBF is encapsulated in an 8-lead SOIC package, providing a compact footprint for space-constrained applications. Linear Technology ensures that their products meet high standards for quality and reliability, making this regulator a trusted choice for engineers and designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess