EN
  • EN
  • DE
  • IT

AUIRS21814STR

Part No AUIRS21814STR
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description IC DRIVER HIGH/LOW SIDE 14SOIC / Driver 600V 2.3A 2-OUT High and Low Side Non-Inv Automotive 14-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Packaging Reel package
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Operating Supply Voltage 10 V ~ 20 V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Current - Peak Output (Source, Sink) 1.9A, 2.3A
Input Type Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise / Fall Time (Typ) 15ns, 15ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 769358-AUIRS21814STR
Popularity Medium
Supply and Demand Status Limited
Family Name AUIRS21814S
Introduction Date February 24, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian AUIRS21814STR CAD Model

Description

The Infineon Technologies AUIRS21814STR is a half-bridge gate driver IC with two drivers and an input type of inverting.

  • Driven configuration: half-bridge
  • Gate types: IGBT and N-Channel MOSFET
  • Operating temperature range: -40°C to 150°C
  • Package: 14-SOIC (0.154", 3.90mm Width)
  • High-side voltage: 600V
  • Current peak output: 1.9A and 2.3A
  • Compliance: halogen free

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.7360
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Need more? Email Us
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Lowest to $42.0937
Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.9364
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944
Texas Instruments
High-Voltage, High-Side and Low-Side Gate Drivers
Need more? Email Us
Maxim Integrated
Dual Power MOSFET Drivers
Need more? Email Us
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.1509 $56.7162
44+ $2.5854 $113.7576
68+ $2.5045 $170.3060
93+ $2.4238 $225.4134
120+ $2.3430 $281.1600
160+ $2.1007 $336.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess