EN
  • EN
  • DE

DGD0547FN-7

Part No DGD0547FN-7
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description IC GATE DRV HALF-BRDG DFN3030-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Half-Bridge Gate Driver IC CMOS/TTL W-DFN3030-10
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package W-DFN3030-10
Family Name DGD0547
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868770-DGD0547FN-7
Ultra Librarian 3D Model Ultra Librarian DGD0547FN-7 CAD Model

Description

Introducing the DGD0547FN-7 MOSFET Driver from Diodes Incorporated

The DGD0547FN-7 is a high-performance, single-channel MOSFET driver designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This compact and efficient driver is specifically engineered to deliver fast switching speeds and high current driving capabilities, making it an ideal choice for a wide range of power management applications.

Key Features:

  • High-Speed Operation: The DGD0547FN-7 is capable of providing incredibly fast switching times for high-speed applications, ensuring minimal power loss and enhanced efficiency.
  • High Peak Output Current: With its ability to deliver a peak output current of up to 1.5A, this driver can easily drive large capacitive loads, making it suitable for heavy-duty operations.
  • Wide Supply Voltage Range: Operating over a supply voltage range of 4.5V to 18V, the DGD0547FN-7 offers great flexibility, accommodating various power supply requirements.
  • Low Power Consumption: Designed with power conservation in mind, the driver features low quiescent current, which contributes to overall power efficiency in the end application.
  • Robust Protection Features: The product includes built-in under-voltage lockout (UVLO), ensuring the device operates only when the supply voltage is within the acceptable range, thereby protecting the MOSFETs from damage.
  • Compact Package: The DGD0547FN-7 comes in a small form factor DFN2020-6 (Type B) package, making it suitable for space-constrained applications without compromising on performance.

Applications:

The versatile nature of the DGD0547FN-7 allows it to be used in a variety of applications, such as:

  • DC-DC Converters
  • Motor Control Circuits
  • Power Supply Modules
  • LED Lighting Systems
  • Switch Mode Power Supplies (SMPS)

With its combination of speed, power, and protection, the DGD0547FN-7 MOSFET driver from Diodes Incorporated stands out as a superior choice for designers looking to optimize their power management systems. Its robust feature set ensures reliable operation even under challenging conditions, making it a valuable component in any power-driven design.

For detailed specifications and application notes, engineers and designers are encouraged to consult the official datasheet and support documentation provided by Diodes Incorporated.

You May Also Be Interested in

Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9553 $62.8659
6+ $17.1941 $103.1646
10+ $16.6568 $166.5680
13+ $16.1195 $209.5535
17+ $15.5821 $264.8957
22+ $13.9702 $307.3444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess