EN
  • EN
  • DE

UCC27282QDRCRQ1

Part No UCC27282QDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description AUTOMOTIVE 3-A, 120-V HALF BRIDG  /  Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 5.5V ~ 16V
Logic Voltage - VIL, VIH 1.3V, 1.9V
Current - Peak Output (Source, Sink) 2.5A, 3.5A
Input Type Non-Inverting
Rise / Fall Time (Typ) 12ns, 10ns
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number UCC27282
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-UCC27282QDRCRQ1CT,296-UCC27282QDRCRQ1DKR,296-UCC27282QDRCRQ1TR
Standard Package 3,000
Win Source Part Number 978758-UCC27282QDRCRQ1
Ultra Librarian 3D Model Ultra Librarian UCC27282QDRCRQ1 CAD Model

Description

The UCC27282QDRCRQ1 from Texas Instruments is a high-performance, automotive-qualified half-bridge gate driver that is designed to drive N-channel power MOSFETs or IGBTs in a variety of applications. This robust integrated circuit is a member of Texas Instruments' extensive gate driver product line and is specifically engineered to meet the rigorous standards of the automotive industry, bearing the Q1 suffix which denotes TI's high-quality automotive-grade products.

Key Features

  • High-Current Drive Capability: The UCC27282QDRCRQ1 can deliver peak source and sink currents of 4A and 4A respectively, providing strong drive capability for fast switching applications.
  • Wide Supply Voltage Range: This gate driver operates over a wide supply voltage range from 10V to 20V, offering flexibility in various automotive and industrial power systems.
  • Robust Design: It features negative voltage handling capability on the HS pin for robust operation during high dv/dt phases and is designed with under-voltage lockout protection for both VCC and HB supplies.
  • Independent Inputs: The device offers independent high-side and low-side inputs that allow for flexible control schemes such as non-synchronous or synchronous buck, boost, and half-bridge topologies.
  • Extended Temperature Range: With an operating junction temperature range of -40°C to 150°C, the UCC27282QDRCRQ1 is suitable for harsh automotive environments.

Applications

The UCC27282QDRCRQ1 is ideal for a variety of automotive applications including:

  • Automotive powertrain systems
  • Electric power steering
  • DC/DC converters
  • 48V mild hybrid systems
  • Hybrid electric vehicles (HEV) and electric vehicles (EV)

Quality and Reliability

As an automotive-grade product, the UCC27282QDRCRQ1 is manufactured to meet the highest quality and reliability standards. It is AEC-Q100 qualified, ensuring that it meets the automotive industry's stringent reliability requirements. Furthermore, it is offered in a compact 3.50 mm x 3.50 mm VSON package with a thermal pad for enhanced thermal performance.

With its strong drive capability, flexible control options, and robust design, the UCC27282QDRCRQ1 is a superior choice for designers looking to enhance the efficiency and reliability of their automotive power management systems.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9710 $51.2460
62+ $1.6173 $100.2726
96+ $1.5667 $150.4032
132+ $1.5162 $200.1384
171+ $1.4656 $250.6176
229+ $1.3140 $300.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess