EN
  • EN
  • DE

PCA9440HE-Q100Z

Part No PCA9440HE-Q100Z
Manufacturer NXP / Nexperia
Catalog PMIC - Gate Drivers
Description HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 180-VFBGA
Supplier Device Package 180-VFBGA (8x8)
Base Product Number PCA9440
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346027-PCA9440HE-Q100Z
Ultra Librarian 3D Model Ultra Librarian PCA9440HE-Q100Z CAD Model

Description

The PCA9440HE-Q100Z is a versatile power management integrated circuit (PMIC) developed by NXP Semiconductors. Designed with automotive applications in mind, this advanced component meets the rigorous AEC-Q100 Grade 1 standard, ensuring its reliability and performance under extreme conditions commonly found in the automotive environment.

This PMIC is particularly well-suited for systems requiring efficient power distribution and management. It integrates multiple features, including a switch-mode power supply, linear regulators, and a watchdog timer, among others, to provide a comprehensive power solution in a compact package.

Key Features:

  • Switch-Mode Power Supply: The PCA9440HE-Q100Z includes a high-efficiency, switch-mode buck converter, which provides a stable voltage output with excellent power conversion rates, reducing heat dissipation and improving overall system efficiency.
  • Multiple Linear Regulators: In addition to the buck converter, the device offers multiple linear regulators that deliver clean and stable voltage outputs for sensitive components within the system.
  • Watchdog Timer: An integrated watchdog timer enhances system reliability by monitoring the system operation and resetting the processor in case of a malfunction or if the system becomes unresponsive.
  • Flexible Power Sequencing: The PMIC allows for customizable power sequencing, enabling the user to optimize the startup and shutdown procedures for various system components, thereby improving system stability and performance.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +125°C, the PCA9440HE-Q100Z is capable of maintaining consistent performance across a wide range of temperatures, making it ideal for automotive applications exposed to harsh conditions.

The PCA9440HE-Q100Z is housed in a compact, thermally enhanced package, which is designed to optimize the thermal performance and minimize the footprint on the PCB. Its robust design and comprehensive feature set make it an excellent choice for power management in automotive infotainment systems, advanced driver-assistance systems (ADAS), and other applications that demand high reliability and efficiency.

With NXP's commitment to quality and innovation, the PCA9440HE-Q100Z stands out as a powerful and reliable solution for complex power management requirements in the automotive industry and beyond.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess