EN
  • EN
  • DE

LP8860JQVFPRQ1

Part No LP8860JQVFPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER 4CH 32HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-PowerLQFP
Case / Package 32-HLQFP (7x7)
Family Name LP8860
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP8860JQVFPRQ1-ND, 296-45155-6, -296-45155-1-ND, 296-45155-2, 296-45155-1
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877987-LP8860JQVFPRQ1
Ultra Librarian 3D Model Ultra Librarian LP8860JQVFPRQ1 CAD Model

Description

Introducing the LP8860JQVFPRQ1 Automotive LED Driver from Texas Instruments

The LP8860JQVFPRQ1 is a highly sophisticated, automotive-grade LED driver designed to meet the rigorous demands of modern vehicle lighting systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this LED driver is specifically engineered to provide reliable and efficient control of LED lighting in automotive applications.

Key Features:

  • High-Efficiency: The LP8860JQVFPRQ1 boasts a high level of efficiency, which is crucial for maintaining the vehicle's battery life and reducing energy consumption. Its advanced design ensures minimal power loss during operation.
  • Thermal Management: With built-in thermal protection, this LED driver ensures that the lighting system operates within a safe temperature range, preventing overheating and potential damage to the vehicle's lighting system.
  • Flexible Dimming Options: The device offers a variety of dimming capabilities, including PWM dimming, which allows for precise control over the brightness levels of the LED lights, enhancing the user experience and safety.
  • Robust Protection Features: The LP8860JQVFPRQ1 is equipped with multiple protection features such as under-voltage lockout, LED open and short circuit protection, and over-temperature protection, ensuring a long and reliable service life.

Applications:

Designed for automotive lighting, the LP8860JQVFPRQ1 is ideal for a range of applications including:

  • Headlights
  • Tail lights
  • Interior cabin lighting
  • Dashboard and instrument panel lighting

Quality and Reliability:

As an automotive-qualified product, the LP8860JQVFPRQ1 meets the AEC-Q100 Grade 1 standard, which ensures that the device is capable of withstanding the harsh conditions typically found in automotive environments. This includes temperature extremes, vibrations, and shock, guaranteeing performance and reliability.

Conclusion:

The LP8860JQVFPRQ1 from Texas Instruments represents a blend of innovation, efficiency, and reliability, making it a top choice for automotive manufacturers seeking to enhance their vehicle lighting systems. With its advanced features and robust design, this LED driver is set to illuminate the path for next-generation automotive lighting solutions.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1554 $55.3986
20+ $5.0506 $101.0120
31+ $4.8927 $151.6737
43+ $4.7349 $203.6007
55+ $4.5771 $251.7405
74+ $4.1036 $303.6664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess