EN
  • EN
  • DE

MAX3669EHJ+T

Part No MAX3669EHJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASR DRVR 622MBPS 5.5V 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 622Mbps
Number of Channels 1
Supply Voltage - Operating 3.14 V to 5.5 V
Operating Supply Current 40mA
Current - Modulation 75mA
Current - Bias 80mA
Temperature Range - Operating -40°C to 85°C
Case / Package 32-TQFP (5x5)
Mounting Surface Mount
Win Source Part Number 021599-MAX3669EHJ+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3669EHJ+T CAD Model

Description

Maxim Integrated MAX3669EHJ+T: High-Efficiency Laser Driver

The MAX3669EHJ+T from Maxim Integrated is a cutting-edge laser driver designed for high-performance fiber optic communication systems. This compact, integrated circuit is engineered to provide a reliable and efficient solution for driving a 3.3V laser diode in transmitters operating at speeds up to 622Mbps. Its robust design and advanced features make it an ideal choice for applications such as Gigabit Ethernet, Fiber Channel, and other high-speed data communication protocols.

The MAX3669EHJ+T is housed in a small, 32-pin TQFP package, which makes it suitable for space-constrained applications. It boasts an impressive set of features that ensure optimal performance of the laser diode. These include automatic power control (APC), which maintains a constant average optical power output, and extinction ratio control (ERC), which preserves the quality of the transmitted signal by adjusting the laser modulation current.

One of the standout features of the MAX3669EHJ+T is its high efficiency. The device operates with a single +3.3V power supply, minimizing power consumption and heat generation. This is particularly beneficial in systems where power efficiency is crucial, such as in portable or remote devices. Additionally, the driver includes a bias current monitor, modulation current monitor, and a digital diagnostic interface, providing valuable feedback for system monitoring and troubleshooting.

For added flexibility, the MAX3669EHJ+T comes with programmable bias and modulation currents, allowing designers to fine-tune the performance for specific applications. The driver also includes safety features such as a laser safety switch and a soft-start circuit, which help to protect the laser diode from potential damage during power-up sequences.

In summary, the Maxim Integrated MAX3669EHJ+T laser driver is a high-quality, feature-rich component that offers efficiency, precision, and flexibility for high-speed optical communication systems. Its advanced features and compact design make it an excellent choice for designers looking to enhance the performance and reliability of their fiber optic transmitters.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess