EN
  • EN
  • DE

SY88802KI-TR

Part No SY88802KI-TR
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Laser Diode Driver (Fiber Optic)
Data Rate 155Mbps
Number of Channels 1
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 16 mA
Current - Modulation 25mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting SMD (SMT)
Base Product Number SY88802
Other Names SY88802KI TR,SY88802KI TR,SY88802KITR,SY88802KITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253452-SY88802KI-TR
Ultra Librarian 3D Model Ultra Librarian SY88802KI-TR CAD Model

Description

Introducing the SY88802KI-TR Pulse Driver from Microchip Technology

The SY88802KI-TR is a state-of-the-art pulse driver manufactured by Microchip Technology, a leader in the semiconductor industry. This innovative device is designed to deliver high-speed performance and reliability for a variety of applications, including fiber-optic networks, data communication systems, and high-speed signal processing.

The SY88802KI-TR pulse driver is part of Microchip's SY88800 series and comes in a compact 3-pin SOT-23 package, making it an excellent choice for space-constrained applications. With its advanced design, this driver is capable of generating short rise and fall times, which is crucial for maintaining signal integrity at high data rates.

Key Features:

  • High-Speed Operation: The SY88802KI-TR is optimized for high-speed applications, capable of handling data rates up to 3.2 Gbps, which ensures fast and efficient data transmission.
  • Low Power Dissipation: Despite its high-speed capabilities, the device maintains low power consumption, which is essential for reducing heat and extending the life of the system.
  • Adjustable Output Amplitude: The output amplitude of the pulse driver can be adjusted through an external voltage, providing flexibility and control over signal strength for different applications.
  • PECL Inputs: The device features Positive Emitter-Coupled Logic (PECL) inputs, ensuring compatibility with standard logic levels and simplifying integration into existing designs.
  • Temperature Range: The SY88802KI-TR operates over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.

The Microchip SY88802KI-TR is an ideal solution for designers looking to enhance the performance of their high-speed communication systems. Its robust design, combined with Microchip's reputation for quality and support, ensures that the SY88802KI-TR will be a reliable and efficient component in any application where precise and rapid pulse generation is required.

With its advanced features and proven performance, the SY88802KI-TR from Microchip Technology represents a superior choice for engineers and system designers seeking to improve their high-speed signal processing capabilities.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.15V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess