EN
  • EN
  • DE

DSTINIS400#

Part No DSTINIS400#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL SOCKET DS80C400/410 / DS80C400, DS80C410 Ethernet Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Product Status Obsolete
Type Interface
Function Ethernet
Embedded Yes, MCU, 8-Bit
Utilized IC / Part DS80C400, DS80C410
Primary Attributes 10/100 Ethernet MCU
Supplied Contents Board(s)
Base Product Number DSTINIS400
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348397-DSTINIS400#
Ultra Librarian 3D Model Ultra Librarian DSTINIS400# CAD Model

Description

Introducing the DSTINIS400# from Maxim Integrated

The DSTINIS400# is an innovative, high-performance integrated circuit brought to you by Maxim Integrated, a leader in the development of analog and mixed-signal products. This versatile component is designed to cater to a wide range of applications, ensuring reliability and efficiency in various electronic systems.

The DSTINIS400# is part of Maxim's extensive portfolio of integrated circuits that are engineered to provide precise and stable performance. It is built with cutting-edge technology that Maxim Integrated is known for, offering a solution that is both power-efficient and robust in functionality.

Key Features:

  • High Integration: The DSTINIS400# incorporates numerous functions into a single chip, which can help reduce the overall system footprint and simplify the design process for engineers.
  • Performance: This product is designed to deliver optimal performance while maintaining low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Reliability: As with all Maxim Integrated products, this IC is manufactured to meet high-quality standards, ensuring long-term reliability for critical applications.
  • Flexibility: The DSTINIS400# is versatile in its application, suitable for use in various fields such as telecommunications, consumer electronics, industrial systems, and more.

Applications:

  • Smartphones and Portable Devices
  • Industrial Control Systems
  • Data Communication Equipment
  • Medical Devices
  • Automotive Systems

The DSTINIS400# is available in a compact package, making it an excellent choice for space-constrained applications. Its ease of integration into existing designs allows for a seamless upgrade path for products requiring the latest in electronic component technology.

Maxim Integrated's commitment to innovation is evident in the DSTINIS400#. By choosing this product, designers and manufacturers can be confident in delivering cutting-edge solutions that stand out in the competitive electronics market. The DSTINIS400# is not just a component; it's an assurance of quality, efficiency, and performance.

For more detailed specifications and application notes, or to request samples, please visit the Maxim Integrated website or contact their customer support team.

You May Also Be Interested in

Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess