EN
  • EN
  • DE

CSD18563Q5A

Part No CSD18563Q5A
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description 60-V N-Channel NexFET Power MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1163531-CSD18563Q5A
Manufacturer Homepage www.ti.com
Family Name CSD18563Q5A
Introduction Date August 02, 2013
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSD18563Q5A CAD Model

Description

The Texas Instruments CSD18563Q5A is a state-of-the-art N-channel NexFET™ power MOSFET that delivers high performance in a compact form factor. Designed with advanced technology, this power MOSFET provides industry-leading power density and efficiency, making it an ideal choice for a wide range of applications including power supplies, motor drives, and other power conversion and management systems.

Key Features

  • Low RDS(on): With its ultra-low on-resistance of just 8.7 mΩ at VGS = 10V, the CSD18563Q5A minimizes conduction losses, improving overall efficiency in power circuits.
  • High Continuous Drain Current (ID): It supports a high continuous drain current of up to 100 A, catering to applications that demand high current carrying capacity.
  • Thermal Management: The device features an exceptional thermal performance due to its Power Block package, which enhances heat dissipation and ensures reliable operation even at elevated temperatures.
  • Reduced Switching Losses: Fast switching speeds lead to reduced switching losses, which is crucial for high-frequency power conversion systems.
  • SON 5mm x 6mm Plastic Package: The compact footprint of the SON package allows for efficient use of PCB space without compromising performance, making it suitable for space-constrained applications.

Applications

The versatility of the CSD18563Q5A MOSFET makes it suitable for a variety of applications, including:

  • DC to DC Converters
  • Motor Drives
  • Power Supply Units
  • Battery Management Systems
  • Load Switches

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CSD18563Q5A is no exception, as it is designed to meet the rigorous standards expected of TI products. It ensures long-term reliability for critical applications, thereby reducing downtime and maintenance costs associated with less reliable components.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources to facilitate the integration of the CSD18563Q5A into their projects. Detailed datasheets, application notes, and design tools are available on the TI website to assist in the design and development process.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0692 $53.4600
100+ $1.0016 $100.1600
160+ $0.9677 $154.8320
225+ $0.9000 $202.5000
290+ $0.8662 $251.1980
365+ $0.8324 $303.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess