EN
  • EN
  • DE

TS321QDBVRQ1

Part No TS321QDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW-POWER SINGLE OPERATIONAL AMPLIFIER | IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Slew Rate 0.4V/μs
Gain Bandwidth Product 800kHz
Current - Input Bias 20nA
Voltage - Input Offset 500μV
Supply Current 600μA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 3V ~ 30V, ±1.5V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TS321
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1274254-TS321QDBVRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS321QDBVRQ1 CAD Model

Description

The TS321QDBVRQ1 is a high-performance, single operational amplifier (op-amp) from the reputable manufacturer Texas Instruments. This precision op-amp is specifically designed to meet the rigorous standards of automotive and industrial applications, offering a perfect blend of reliability and functionality.

Key Features

  • Low Power Consumption: The device is optimized for low-voltage operation, making it an ideal choice for battery-powered systems where power efficiency is crucial.
  • Wide Supply Range: It can operate from a supply voltage range of 2.7V to 16V, providing flexibility in various application designs.
  • High Stability: The op-amp is designed for stability and precision, ensuring consistent performance across a range of conditions.
  • Extended Temperature Range: With an operational temperature range from -40°C to +125°C, the TS321QDBVRQ1 can withstand extreme environmental conditions, making it suitable for automotive and industrial environments.

Applications

The TS321QDBVRQ1 is versatile and can be used in a wide array of applications, including:

  • Automotive sensor interfaces and battery management systems
  • Motor control circuits
  • Power supply control and monitoring
  • Analog signal conditioning
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TS321QDBVRQ1 is no exception. It is manufactured to meet the stringent requirements of the automotive industry, including compliance with the AEC-Q100 standard for automotive quality. Its robust design ensures reliable operation even in the harshest conditions.

Package and Availability

The TS321QDBVRQ1 is available in a compact SOT-23-5 package, which is suitable for space-constrained applications. This product is part of Texas Instruments' extensive op-amp portfolio, and it is readily available through their distribution network, ensuring prompt delivery and support.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2684 $57.8788
15+ $6.7844 $101.7660
23+ $6.5724 $151.1652
32+ $6.3604 $203.5328
41+ $6.1483 $252.0803
55+ $5.5123 $303.1765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess