EN
  • EN
  • DE

93LC66AT-I/MS

Part No 93LC66AT-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4KBIT 2MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Max Frequency 2MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1010719-93LC66AT-I/MS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 93LC66AT-I/MS CAD Model

Description

Microchip Technology's 93LC66AT-I/MS EEPROM

The 93LC66AT-I/MS is a high-quality, 4Kb Electrically Erasable Programmable Read-Only Memory (EEPROM) chip from Microchip Technology, renowned for its robust data storage solutions. This particular model is designed to provide a stable and reliable means of non-volatile data storage with the added convenience of being electrically erasable and programmable. It is an ideal component for a wide range of applications, including industrial automation, consumer electronics, automotive systems, and more.

Key Features and Benefits:

  • Memory Size: The 93LC66AT-I/MS offers 4Kb of memory, which is organized as either 256 x 16-bit or 512 x 8-bit, selectable via a simple instruction set. This flexibility allows designers to choose the optimal data width for their specific application requirements.
  • Interface: This device communicates through a simple, three-wire serial interface, which is compatible with the standard Serial Peripheral Interface (SPI) protocol, making it easily integrated into most microcontroller-based systems.
  • Operating Voltage: The EEPROM operates within a voltage range of 2.5V to 5.5V, accommodating various logic levels and ensuring compatibility with both low-voltage and standard digital systems.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 93LC66AT-I/MS is resilient and reliable even in harsh environmental conditions.
  • Packaging: The device comes in a compact, 8-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications while still offering robustness for manufacturing and operation.
  • Low-Power Consumption: It is designed for low-power consumption, making it an excellent choice for battery-operated and power-sensitive applications.
  • Endurance: The EEPROM is capable of withstanding 1,000,000 erase/write cycles, ensuring a long operational life for products that require frequent data updates.
  • Data Retention: It guarantees data retention for a minimum of 200 years, providing peace of mind for applications where long-term data integrity is crucial.

In summary, the 93LC66AT-I/MS from Microchip Technology is a versatile and dependable EEPROM chip that offers a combination of flexibility, durability, and performance. Whether for tuning device parameters, storing user settings, or keeping device calibration data, this EEPROM is an excellent choice for designers looking for a reliable and cost-effective non-volatile memory solution.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
NXP / Nexperia
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess