EN
  • EN
  • DE
  • IT

FM93C06EN

Part No FM93C06EN
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 256B SPI 1MHZ 8DIP  /  EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256b (16 x 16)
Memory Interface SPI
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 10ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Base Product Number 93C06
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 40
Win Source Part Number 1041672-FM93C06EN
Ultra Librarian 3D Model Ultra Librarian FM93C06EN CAD Model

Description

The FM93C06EN is a high-performance, 16-Kbit (2K x 8) serial electrically erasable programmable read-only memory (EEPROM) microchip produced by ON Semiconductor. This device is designed for a wide range of applications where reliable and efficient non-volatile memory storage is crucial.

Key Features

  • Memory Size: 16-Kbit (2K x 8) provides ample space for firmware storage, configuration parameters, or small application data.
  • Communication Interface: Utilizes a simple three-wire serial interface that supports easy integration with most microcontrollers and processors.
  • Write Protection: Features hardware and software write-protection mechanisms to prevent accidental data overwrites or corruption.
  • Low Power Consumption: Designed for low-power operations, making it suitable for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: Supports a voltage range of 4.5V to 5.5V, providing flexibility in various system designs.
  • High Reliability: ON Semiconductor's commitment to quality ensures a high degree of reliability and stability in data retention, rated for over 1 million write cycles and 100 years of data retention.
  • Industrial Temperature Range: Operates within a temperature range of -40°C to +85°C, making it ideal for industrial and automotive applications.

Applications

The FM93C06EN EEPROM is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Smart cards
  • Telecommunication systems
  • Consumer electronics

Product Specifications

Parameter Value Memory Size 16-Kbit (2K x 8) Operating Voltage 4.5V to 5.5V Operating Temperature -40°C to +85°C Write Cycles 1 Million Data Retention 100 Years

For designers and engineers looking for a reliable and easy-to-integrate serial EEPROM solution, the ON Semiconductor FM93C06EN offers an excellent balance of performance, power efficiency, and durability.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7823
NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $2.9324
STMicroelectronics
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.8736
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.1003
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess