EN
  • EN
  • DE

SC1105CS

Part No SC1105CS
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314434-SC1105CS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC1105CS CAD Model

Description

The SC1105CS is a high-performance, current-mode PWM boost regulator from Semtech Corporation, designed for efficient step-up voltage conversion in a variety of applications. This regulator excels in portable and battery-powered devices, offering features such as undervoltage lockout, overvoltage protection, and thermal shutdown, which ensure reliable operation and protect the device from potential damage. Its compact size makes it an ideal choice for space-constrained applications where efficiency and reliability are paramount.

Applications

  • LCD Bias Supplies: Generates the precise voltage levels required for optimal LCD display performance.
  • White LED Backlighting: Provides efficient power for white LEDs used in backlighting for mobile phones, PDAs, and other portable devices.
  • Boost Regulators for Portable Devices: Steps up voltage in battery-powered applications, ensuring stable operation despite variations in battery voltage.
  • DC-DC Conversion: Used in various DC-DC conversion circuits that require step-up functionality.
  • Handheld Devices: Powers various components within devices like smartphones, tablets, and portable media players.

Features

  • High Efficiency: Minimizes power loss during voltage conversion, maximizing battery life and reducing heat dissipation.
  • Current-Mode PWM Control: Delivers stable and efficient regulation across a wide range of input voltages and output currents, ensuring consistent performance.
  • Internal Synchronous Rectifier: Eliminates the need for an external Schottky diode, reducing component count and improving overall efficiency.
  • Undervoltage Lockout (UVLO): Prevents operation when the input voltage is too low, protecting the device from damage and ensuring stable startup.
  • Overvoltage Protection (OVP): Shuts down the regulator in case of excessive output voltage, preventing damage to connected components.
  • Thermal Shutdown (TSD): Protects the device from overheating by shutting it down when the temperature exceeds a safe limit, ensuring long-term reliability.
  • Small Footprint: Available in a compact package suitable for space-constrained applications, allowing for smaller and more efficient designs.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, resulting in longer battery life for portable devices and reduced operating costs.
  • Improved System Reliability: Integrated protection features ensure stable and reliable operation, preventing damage to the regulator and connected components.
  • Reduced Component Count: Internal synchronous rectifier simplifies the design and reduces the number of external components required, saving space and cost.
  • Smaller Solution Size: Compact package and integrated features enable smaller and more compact designs, ideal for portable devices.
  • Stable Output Voltage: Precise current-mode control ensures a stable output voltage even under varying load conditions, providing consistent performance.

Additional Details

The SC1105CS operates at a fixed switching frequency, optimizing efficiency and minimizing noise. The device is available in a small outline package (SOP). Proper layout and component selection are crucial for optimal performance and stability. Consult the datasheet for detailed specifications, application circuit examples, and layout recommendations to ensure successful implementation and maximum efficiency.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $3.2617
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess