EN
  • EN
  • DE

SY88212LMG

Part No SY88212LMG
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.5Gbps
Number of Channels 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 55 mA
Current - Modulation 85mA
Current - Bias 70 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-VFQFN Exposed Pad, 24-MLF®
Supplier Device Package 24-MLF® (4x4)
Mounting SMD (SMT)
Base Product Number SY88212
Other Names 1611-SY88212LMG,1611-SY88212LMG,1611-SY88212LMGINACTIVE,576-3062
Standard Package 75
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253439-SY88212LMG
Ultra Librarian 3D Model Ultra Librarian SY88212LMG CAD Model

Description

The SY88212LMG from Microchip Technology is a 2.5 Gbps laser diode driver IC in a 24-MLF package. It is designed for high-speed optical communication applications such as Ethernet, telecom, and datacom. The SY88212LMG features a single channel with a data rate of up to 2.5 Gbps and a supply voltage of 3V to 3.6V. It also has a bias current of 70mA and a modulation current of 85mA.

The SY88212LMG is a highly integrated device that includes a number of features that make it ideal for high-speed optical communication applications. These features include:

  • Automatic power control (APC) to maintain a constant optical output power
  • Modulation monitor to detect and report modulation failures
  • Output disable function to turn off the laser diode when needed
  • Differential inputs and outputs for high-speed data transmission
  • Low power consumption

The SY88212LMG is a versatile device that can be used in a variety of optical communication applications. Some typical applications include:

  • Ethernet switches and routers
  • Telecom transceivers and optical network units (ONUs)
  • Datacom transceivers and optical network interfaces (ONIs)
  • Fiber optic test and measurement equipment

Here is a more detailed description of some of the key features of the SY88212LMG:

  • Automatic power control (APC): The SY88212LMG includes an APC circuit that maintains a constant optical output power. This is important for ensuring reliable optical communication, as variations in optical output power can lead to bit errors.
  • Modulation monitor: The SY88212LMG also includes a modulation monitor that detects and reports modulation failures. This feature is useful for troubleshooting and preventing optical communication problems.
  • Output disable function: The SY88212LMG has an output disable function that turns off the laser diode when needed. This is useful for reducing power consumption when the laser diode is not in use.
  • Differential inputs and outputs: The SY88212LMG has differential inputs and outputs for high-speed data transmission. Differential signaling is less susceptible to noise and interference than single-ended signaling, making it ideal for high-speed applications.
  • Low power consumption: The SY88212LMG consumes very little power, making it ideal for battery-powered and other power-sensitive applications.

Overall, the SY88212LMG is a highly versatile and integrated laser diode driver IC that is ideal for high-speed optical communication applications. It offers a number of features that make it easy to design and implement reliable and efficient optical communication systems.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess