EN
  • EN
  • DE

FDC2112DNTT

Part No FDC2112DNTT
Manufacturer Texas Instruments
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC CAPACITIVE SENSING / Sensor and Detector Interface 3.6V 2.1mA I2C Interface 12-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel package
Type Proximity Only
Proximity Detection Yes
Number of Inputs 2
Interface I2C
Resolution 12 b
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Supply Current 2.1mA
Operating Temperature Range -40°C ~ 125°C
Package 12-VFDFN Exposed Pad
Manufacturer Package 12-DFN (4x4)
Win Source Part Number 774465-FDC2112DNTT
Popularity Medium
Supply and Demand Status Balance
Family Name FDC2112
Introduction Date May 21, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian FDC2112DNTT CAD Model

Description

The Texas Instruments FDC2112DNTT is a highly integrated capacitance-to-digital converter that revolutionizes the way capacitive sensing is implemented in modern electronics. This precision device is designed for a wide range of applications, from industrial automation to consumer electronics, offering both versatility and reliability.

Key Features

  • Multi-Channel: The FDC2112DNTT features two capacitance-to-digital input channels, enabling it to handle multiple sensing elements concurrently for complex applications.
  • High Resolution: With its high-resolution data conversion, the FDC2112DNTT ensures accurate measurements, making it ideal for precision-driven tasks.
  • Noise Immunity: Designed with robust noise immunity, the device operates effectively in electrically noisy environments, ensuring reliable performance.
  • Low Power Consumption: Energy efficiency is at the core of the FDC2112DNTT, which boasts low power consumption, making it suitable for battery-operated devices.

Technical Specifications

  • Supply Voltage: The device operates on a supply voltage range of 2.7V to 3.6V, accommodating various power requirements.
  • Communication Interface: It includes an I2C interface for easy communication with microcontrollers and other digital systems.
  • Package: The FDC2112DNTT is available in a compact WSON-12 package, ensuring a small footprint on the PCB.

Applications

The FDC2112DNTT's robust design and advanced features make it suitable for a variety of applications, including:

  • Proximity sensing for user interface controls
  • Liquid level sensing for industrial control systems
  • Material composition analysis
  • Flow sensing in HVAC systems

With its combination of performance, efficiency, and ease of use, the Texas Instruments FDC2112DNTT stands out as a leading choice for developers looking to incorporate advanced capacitive sensing into their designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Tontek
SOT-23-6 Sensor, Capacitive Touch RoHS
Lowest to $0.0903
Cypress Semiconductor Corp
CapSense Express™ - 4 Configurable IOs
Lowest to $11.2613
Tontek
SOT-23-6 Sensor, Capacitive Touch RoHS
Lowest to $0.2911
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Need more? Email Us
Texas Instruments
CAPACITIVE SENSING SOLUTIONS / Capacitance to Digital Converter 0.4ksps 24bit Automotive 10-Pin VSSOP T/R
Lowest to $4.9524
Xiamen Xinwang Electronic Technology Co., Ltd.
Yes 1 SOT-23-6L Sensor, Capacitive Touch RoHS
Lowest to $0.1173
Atmel
Single-key QTouch® Touch Sensor IC
Lowest to $1.2065

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1959 $57.3713
15+ $6.7249 $100.8735
24+ $6.5147 $156.3528
32+ $6.3046 $201.7472
42+ $6.0944 $255.9648
55+ $5.4640 $300.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,701 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess