EN
  • EN
  • DE

FDC1004QDGSTQ1

Part No FDC1004QDGSTQ1
Manufacturer Texas Instruments
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description CAPACITIVE SENSING SOLUTIONS / Capacitance to Digital Converter 0.4ksps 24bit Automotive 10-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Type Proximity Detector
Proximity Detection Yes
Number of Inputs 4
Interface I2C
Resolution 16 b
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 750μA
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 774464-FDC1004QDGSTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name FDC1004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian FDC1004QDGSTQ1 CAD Model

Description

Introducing the FDC1004QDGSTQ1 from Texas Instruments

The FDC1004QDGSTQ1 is a cutting-edge capacitance-to-digital converter designed for precision sensing applications. Manufactured by Texas Instruments, this high-performance integrated circuit is part of their automotive-qualified product offerings, ensuring robustness and reliability for use in the demanding automotive environment.

At the heart of the FDC1004QDGSTQ1 is its ability to measure capacitance with high accuracy and minimal noise interference. The device features a wide dynamic range, capable of detecting capacitance changes as small as 0.1 fF (femtofarads) and as large as 100 nF (nanofarads), making it ideal for a variety of applications including fluid level sensing, proximity detection, and material composition analysis.

This innovative sensor interface comes in a compact VSSOP (Very Small Shrink Small Outline Package) with 10 pins, allowing for easy integration into space-constrained automotive applications. It operates over a broad temperature range, making it suitable for outdoor and under-the-hood applications where temperatures can vary widely.

One of the key features of the FDC1004QDGSTQ1 is its I2C interface, which facilitates straightforward communication with microcontrollers. This digital interface not only simplifies the design process but also enhances noise immunity, which is critical in electrically noisy automotive environments.

The device supports up to four capacitive sensor inputs, providing flexibility in system design. Designers can take advantage of this feature to create multi-point sensing systems without the need for additional components, saving on space and cost.

For applications requiring high precision, the FDC1004QDGSTQ1 offers a 12-bit resolution and an internal temperature sensor to compensate for temperature-induced variations in capacitance measurements. This ensures stable performance across the full operating temperature range.

In summary, the FDC1004QDGSTQ1 from Texas Instruments is a high-performance, automotive-grade capacitance-to-digital converter that provides precise, reliable, and noise-immune capacitance measurements for a wide array of automotive sensing applications. Its compact form factor, I2C interface, and temperature compensation make it an excellent choice for designers looking to incorporate advanced sensing capabilities into their automotive systems.

You May Also Be Interested in

Atmel
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 4CH CAP 16VFQFPN
Lowest to $35.8882
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 8CH CAP 20VFQFPN
Lowest to $1.8399
Texas Instruments
CAPACITIVE SENSING SOLUTIONS / Capacitance to Digital Converter 0.4ksps 24bit Automotive 10-Pin VSSOP T/R
Lowest to $4.1053
Microchip Technology
QSLIDE TOUCH SLIDER IC | IC SENSOR TCH SLDR QSLDE 14TSSOP
Lowest to $4.5980
Cypress Semiconductor Corp
Capacitive Touch Screen 2-Wire 16-Pin QFN EP Tray | IC CAP SENSE 16QFN
Lowest to $0.7183
Atmel
Lowest to $16.8087
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Need more? Email Us
Tontek
SOT-23-6 Sensor, Capacitive Touch RoHS
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9524 $54.4764
25+ $4.0636 $101.5900
39+ $3.9366 $153.5274
53+ $3.8096 $201.9088
68+ $3.6826 $250.4168
91+ $3.3016 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,187 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess